EN
  • EN
  • DE

LM5122MH/NOPB

Part No LM5122MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Wide Input Synchronous Boost Controller with Multiple Phase Capability | IC REG CTRLR MULT TOP 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Topology Boost
Output Phases 1
Supply Voltage 4.5V ~ 65V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number LM5122
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Win Source Part Number 1200440-LM5122MH/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5122MH/NOPB CAD Model

Description

The LM5122MH/NOPB is a versatile and powerful synchronous boost controller designed by Texas Instruments to cater to a wide range of applications that require high voltage outputs from low voltage sources. As a member of the reputable Texas Instruments product line, the LM5122MH/NOPB is engineered to deliver exceptional performance and reliability.

Key Features

  • Versatile Input Range: The controller operates from an input voltage range of 3V to 65V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications.
  • Wide Output Voltage: It is capable of producing an output voltage up to 100V, providing flexibility for high voltage applications.
  • High Efficiency: The synchronous rectification feature ensures high efficiency, which is critical for battery-operated and energy-sensitive devices.
  • Adjustable Switching Frequency: The switching frequency of the LM5122MH/NOPB is adjustable from 50 kHz to 1 MHz, allowing designers to optimize the size of external components and performance for their specific application.
  • Robust Protection Features: It includes cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal operating conditions.

Applications

The LM5122MH/NOPB is ideal for a range of applications, such as:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Telecommunications power systems
  • Power conditioners and inverters

Package and Quality

The device is offered in a 20-pin TSSOP (Thermally Enhanced Thin Shrink Small Outline Package) with a thermally enhanced pad. The NOPB designation indicates that this product is lead-free, which is in compliance with the RoHS directive, making it a suitable choice for eco-friendly and lead-free manufacturing processes.

Conclusion

Overall, the LM5122MH/NOPB from Texas Instruments is a high-performance, feature-rich synchronous boost controller that provides a robust solution for generating high voltages from lower voltage inputs. Its wide input range, high output capability, and extensive protection features make it a versatile choice for designers looking to create efficient and reliable power supply systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8632 $55.8960
70+ $1.5288 $107.0160
105+ $1.4810 $155.5050
140+ $1.4332 $200.6480
185+ $1.3855 $256.3175
245+ $1.2421 $304.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,570 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess