EN
  • EN
  • DE

AP3967MTR-G1

Part No AP3967MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15 V
Voltage - Supply (Vcc/Vdd) 5.3V ~ 22V
Frequency - Switching 60kHz
Fault Protection Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Type Surface Mount
Base Product Number AP3967
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 55207-AP3967MTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3967MTR-G1 CAD Model

Description

Introducing the AP3967MTR-G1 from Diodes Incorporated

The AP3967MTR-G1 is a cutting-edge, energy-efficient PWM controller designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to optimize the performance and efficiency of AC-DC power supplies, making it an ideal choice for a wide range of applications, including LED lighting, wall adapters, and standby power systems.

Key Features of the AP3967MTR-G1

  • High Efficiency: The AP3967MTR-G1 is designed to deliver high efficiency, which helps reduce energy consumption and heat generation, leading to longer product life and lower operational costs.
  • Low Standby Power: This controller is capable of achieving extremely low standby power, which is crucial for meeting energy-saving regulations and standards.
  • Integrated Protections: It comes with a suite of built-in protection features, including overvoltage, overcurrent, and overtemperature protections, ensuring the safety and reliability of the end application.
  • Frequency Jittering: To minimize electromagnetic interference (EMI), the AP3967MTR-G1 incorporates frequency jittering, allowing for a more straightforward compliance with EMI regulations.
  • Simple Design: The simplicity of the AP3967MTR-G1's design allows for a reduction in external component count, which can lead to cost savings and a more compact power supply design.

Applications

The versatility of the AP3967MTR-G1 makes it suitable for a variety of applications. It excels in:

  • LED lighting solutions, including bulb lights, tube lights, and panel lights
  • Small home appliances that require an efficient and compact power supply
  • Standby and auxiliary power supplies that demand low power consumption in standby mode
  • Wall adapters and chargers for mobile phones and other portable devices

Conclusion

The AP3967MTR-G1 from Diodes Incorporated stands out as a highly efficient and reliable solution for power supply design. Its integration of advanced features, compliance with energy-saving standards, and ease of use make it a top choice for designers looking to enhance the performance and efficiency of their applications. With the AP3967MTR-G1, you can expect a product that not only meets but exceeds the demands of modern power supply requirements.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,880 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess