EN
  • EN
  • DE

S9S08DZ32F1CLC

Part No S9S08DZ32F1CLC
Manufacturer Freescale Semiconductor - NXP
Description MC9S08DZ60 Series Features
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1245942-S9S08DZ32F1CLC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08DZ32F1CLC CAD Model

Description

The S9S08DZ32F1CLC is a member of the S08 family of 8-bit microcontrollers from Freescale (now NXP Semiconductors). It is designed for a variety of embedded applications requiring cost-effectiveness, low power consumption, and high performance. This microcontroller features a rich set of peripherals and a compact instruction set, making it suitable for automotive, industrial, and consumer applications.

Applications

  • Automotive body control modules
  • Industrial motor control systems
  • Consumer electronics (e.g., remote controls, appliances)
  • Medical devices
  • Security systems
  • Lighting control systems
  • HVAC systems

Features

  • HCS08 Central Processing Unit (CPU): Delivers efficient performance with a compact instruction set.
  • 32 KB Flash Memory: Provides ample space for storing program code and data.
  • 2 KB RAM: Offers sufficient memory for data processing and storage.
  • Analog-to-Digital Converter (ADC): Enables interfacing with analog sensors and signals.
  • Serial Communication Interfaces (SCI, SPI, I2C): Facilitates communication with other devices and peripherals.
  • Timers: Supports various timing functions, including PWM generation and input capture.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from undervoltage conditions.
  • Clock Source Options: Offers flexibility in selecting the clock frequency and source.

Benefits

  • Cost-Effectiveness: Provides a cost-effective solution for embedded control applications.
  • Low Power Consumption: Minimizes power requirements, extending battery life in portable applications.
  • High Performance: Delivers efficient performance for demanding control tasks.
  • Versatile Communication Interfaces: Facilitates communication with a wide range of devices and peripherals.
  • Robust Protection Features: Protects the microcontroller from various fault conditions.
  • Flexible Clocking Options: Allows for optimizing power consumption and performance.

Additional Details

The S9S08DZ32F1CLC is available in a variety of packages to suit different mounting requirements. It is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators. The datasheet provides detailed information about electrical characteristics, timing specifications, and package dimensions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,273 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess