EN
  • EN
  • DE

S912ZVC19F0MLFR

Part No S912ZVC19F0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202022-S912ZVC19F0MLFR
Manufacturer NXP USA Inc.
Series S12 MagniV
Category Integrated Circuits (ICs) Embedded Microcontrollers
Package Tape & Reel (TR)
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Connectivity CANbus, I²C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Data Converters A/D 10x10b; D/A 1x8b
Ultra Librarian 3D Model Ultra Librarian S912ZVC19F0MLFR CAD Model

Description

NXP S912ZVC19F0MLFR Microcontroller

The NXP S912ZVC19F0MLFR is a high-performance microcontroller that is part of the robust S12 MagniV family, designed to streamline application development in the automotive industry. This 16-bit MCU integrates a wealth of features that make it an ideal choice for a wide range of automotive applications, including body electronics, sensor applications, and motor control systems.

At the heart of the S912ZVC19F0MLFR is the S12 core, which operates at a maximum frequency of 16 MHz. This core is supported by 192 KB of flash memory, offering ample space for complex application code, and 12 KB of RAM for efficient data processing. The microcontroller's flash memory is designed with reliability in mind, featuring error correction code (ECC) to ensure data integrity in demanding automotive environments.

One of the standout features of the S912ZVC19F0MLFR is its integrated voltage regulator, which allows the MCU to operate directly from a vehicle's battery, simplifying power supply design. Additionally, the microcontroller includes a range of communication interfaces such as LIN and CAN, making it suitable for networked applications within a vehicle's communication infrastructure.

The device also boasts a comprehensive set of analog modules, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, which provides precise sensing capabilities. The inclusion of multiple timers and PWM modules enables accurate control of actuators and motors, further enhancing its suitability for control-oriented tasks.

For safety-critical applications, the S912ZVC19F0MLFR includes features that support functional safety requirements, such as a watchdog timer and a low-voltage detection module. These features help ensure that the system can detect and respond to potential faults, contributing to the overall safety of automotive systems.

Designed with a focus on reducing electromagnetic emissions, this microcontroller meets stringent automotive EMI and EMC requirements, ensuring reliable operation in the electromagnetically noisy environment of modern vehicles.

In summary, the NXP S912ZVC19F0MLFR microcontroller is a versatile and robust solution for automotive electronics developers, offering a balanced mix of performance, memory, and integrated features to drive innovation in vehicle systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess