EN
  • EN
  • DE

AP18N20AGS-HF

Part No AP18N20AGS-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145444-AP18N20AGS-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP18N20AGS-HF CAD Model

Description

The AP18N20AGS-HF is an N-channel enhancement mode MOSFET manufactured by Advanced Power Electronics Corp (APEC). APEC specializes in power management and discrete semiconductor solutions. This MOSFET is designed for high-efficiency power switching applications, offering a combination of low on-resistance and fast switching speed.

Applications

  • Switch Mode Power Supplies (SMPS): Used in high-frequency power supplies for computers, servers, and other electronic equipment.
  • DC-DC Converters: Used in voltage regulators to efficiently convert DC voltage levels.
  • Motor Control: Employed in motor driver circuits for controlling the speed and direction of DC motors.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Solar Inverters: Utilized in solar power systems to convert DC power from solar panels to AC power.

Features

  • N-Channel MOSFET: Offers efficient switching performance and is commonly used in various circuit configurations.
  • Enhancement Mode: Requires a voltage applied to the gate to turn the device on.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables efficient switching performance in high-frequency applications.
  • Halogen-Free: Complies with halogen-free environmental standards.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in higher energy efficiency.
  • Improved Performance: Fast switching speed enhances the overall performance of power switching circuits.
  • Simplified Design: Commonly used N-channel configuration simplifies circuit design.
  • Environmental Compliance: Halogen-free construction reduces environmental impact.
  • Reliable Operation: Designed for stable and consistent performance in various operating conditions.

Additional Details

The AP18N20AGS-HF MOSFET is characterized by its voltage and current ratings, RDS(on) value, gate charge, and thermal resistance. These parameters determine its suitability for specific applications. It is typically used in conjunction with gate driver circuits and thermal management solutions to ensure optimal performance and reliability. The “-HF” suffix indicates that the device is halogen-free. This MOSFET comes in a surface mount package, allowing for efficient assembly. The specific package is likely a standard power package like a TO-252 or similar.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess