EN
  • EN
  • DE

AD7248ABN

Part No AD7248ABN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 1
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Supply Voltage , Analog ±10.8V ~ 16.5V
Supply Voltage , Digital 10.8V ~ 16.5V
INL/DNL (LSB) ±0.75 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number AD7248
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1137036-AD7248ABN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7248ABN CAD Model

Description

AD7248ABN 12-Bit DAC from Analog Devices Inc.

The AD7248ABN is a precision 12-bit Digital-to-Analog Converter (DAC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This high-performance component is well-suited for applications that require accurate and stable digital-to-analog conversion, such as industrial control systems, automated test equipment, and data acquisition systems.

At the heart of the AD7248ABN is a 12-bit DAC chip that ensures excellent accuracy and stability. It offers a fast settling time, making it ideal for applications where speed and precision are critical. The device operates from a single +5V supply, simplifying the power supply design and reducing the overall system power requirements.

The AD7248ABN features a versatile interface that is compatible with most microprocessors and DSPs, allowing for easy integration into various system architectures. Its double-buffered interface ensures that the output can be updated asynchronously, which is particularly useful in control loop applications where timing is crucial.

Key Features of the AD7248ABN:

  • Resolution: 12-bit accuracy provides fine granularity for precise applications.
  • Supply Voltage: Single +5V operation for reduced power consumption and simplified design.
  • Interface: Microprocessor compatible for ease of integration with a variety of systems.
  • Settling Time: Fast output settling for applications requiring quick response times.
  • Buffered Interface: Double-buffered inputs allow asynchronous updates, enhancing system flexibility.

With its robust feature set and reliable performance, the AD7248ABN is an excellent choice for designers and engineers looking to implement high-precision DAC functionality in their projects. Analog Devices Inc. has a reputation for quality and reliability, and the AD7248ABN is no exception, offering both the performance and durability required for demanding applications.

Whether you're upgrading an existing system or designing a new one from scratch, the AD7248ABN provides the accuracy and dependability you need to ensure your project's success. Its combination of features and ease of use makes it a go-to choice for professionals seeking top-tier analog performance.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess