EN
  • EN
  • DE

LPF3015T-4R7M

Part No LPF3015T-4R7M
Manufacturer ABCO ELECTRONICS CO.LTD
Catalog Misc Products
Description SMD SHIELDED TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABCO ELECTRONICS CO.LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828215-LPF3015T-4R7M
Ultra Librarian 3D Model Ultra Librarian LPF3015T-4R7M CAD Model

Description

The LPF3015T-4R7M is a power inductor manufactured by ABCO ELECTRONICS CO. LTD. This inductor is designed for use in switching power supplies and DC-DC converters. It features a compact size and low DC resistance for efficient power conversion.

Applications:

  • DC-DC converters
  • Switching power supplies
  • Point-of-Load (POL) regulation
  • Power management in portable devices
  • LED lighting

Features:

  • Compact size: Optimizes space utilization in densely populated circuits.
  • Low DC resistance: Minimizes power losses and improves efficiency.
  • High saturation current: Handles high currents without significant inductance drop.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Surface mount design: Simplifies assembly and integration on PCBs.

Benefits:

  • Enhanced efficiency: Low DCR reduces power dissipation, leading to higher efficiency.
  • Reduced EMI emissions: Shielding minimizes radiated noise, improving system reliability.
  • Space savings: Small size allows for compact designs.
  • Simplified assembly: Surface mount package simplifies manufacturing.
  • Reliable operation: High saturation current ensures stable operation under high load conditions.

Technical Specifications:

The LPF3015T-4R7M inductor features an inductance of 4.7uH (4R7M). The '3015' likely refers to its dimensions; a 3.0mm x 3.0mm footprint and 1.5mm height are typical. Refer to the ABCO ELECTRONICS datasheet for precise saturation current, DCR, and SRF specifications for the LPF3015T series. The operating temperature range is typically -40°C to +125°C. The termination is typically tin plating. A ferrite core is usually used to obtain high inductance and minimize losses at the desired switching frequencies. The component is RoHS compliant.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess