EN
  • EN
  • DE
  • IT

66417

Part No 66417
Manufacturer Desco
Catalog Misc Products
Description ROLL, STATFREE T2 PLUS RUBBER, D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Grounding Mats
Mfr Desco
Series Statfree T2 Plus™
Package Bag
Product Status Active
Mat Type Table, Workbench Runner
Shape Rectangle
Length 20' (6.1m)
Width 2.5' (0.76m)
Thickness 0.06" (1.52mm)
Color Blue
Material Rubber
Number of Layers 2
Features Conductive, Dissipative
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4016.91.0000
Win Source Part Number 856930-66417
Ultra Librarian 3D Model Ultra Librarian 66417 CAD Model

Description

The Statfree T2 Plus™ Anti-Static, ESD Grounding Mat is a high-quality product from Desco.

  • Series: Statfree T2 Plus™
  • Designed for: Workbench and table environments
  • Color: Blue
  • Material: Rubber
  • Thickness: 0.06 inches (1.52mm)
  • Package: Bag
  • Length: 20 feet (6.1m)
  • Width: 2.5 feet (0.76m)
  • Properties: Conductive and dissipative
  • Use: Table or workbench runner
  • Layers: Two
  • ECCN: EAR99
  • HTSUS Code: 4016.91.0000
  • Product Status: Active

You May Also Be Interested in

Schneider Electric
CABLE ASSY AMPHENOL 2C X 10FT ST
Lowest to $4.5936
American Hakko Products, Inc.
MOUNT,IRON,FU-6001/6002,FU-601
Lowest to $4.0658
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $69.4456
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Parallax Inc.
ADAPTER USB TO SERIAL RS232
Lowest to $35.0358
NKK Switches
TOGGLE FULL BOOT GREEN
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Hammond Manufacturing
TRANSFORMER - CONSTANT VOLTAGE
Need more? Email Us
iBASE Technology
MPCIE, 16-IN/16-OUT GPIO W/ CABL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess