EN
  • EN
  • DE
  • IT
Part No 112L
Manufacturer 3M
Catalog Misc Products
Description SCOTCH MOUNTING TAPE 112L 1" X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tapes, Adhesives, Materials - Tape
Mfr 3M
Series Scotch® 112L
Package Box
Product Status Active
Tape Type Double Sided Foam
Backing, Carrier Foam
Width 1.00" (25.40mm)
Length 10' (3.0m) 3.3 yds
Usage Mounting
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) Not Applicable
Win Source Part Number 853740-112L
Ultra Librarian 3D Model Ultra Librarian 112L CAD Model

Description

The 853740-112L is a box of Scotch® 112L double-sided foam tape from 3M.

  • Category: Tapes, Adhesives, Materials - Tape
  • Status: Active
  • Length: 10' (3.0m) or 3.3 yards
  • Width: 1.00" (25.40mm)
  • Backing Carrier: Foam
  • Tape Type: Double-sided foam
  • ECCN: EAR99

You May Also Be Interested in

Brady Corporation
TAG 3-1/8WX6-1/4 YL/BK TYVEK CYL
Lowest to $414.0283
Adafruit Industries LLC
CASE ALUM BLK 3.346" LX2.165" W
Lowest to $33.7126
Parallax Inc.
ADAPTER USB TO SERIAL RS232
Lowest to $35.0358
iBASE Technology
MPCIE, 16-IN/16-OUT GPIO W/ CABL
Need more? Email Us
Schneider Electric
CABLE ASSY AMPHENOL 2C X 10FT ST
Lowest to $4.5936
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
SRA Soldering Products
8800 SELF CONTAINED DESOLDERING
Need more? Email Us
American Hakko Products, Inc.
MOUNT,IRON,FU-6001/6002,FU-601
Lowest to $4.0658
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $69.4456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4456 $69.4456
3+ $56.9818 $170.9454
4+ $55.2005 $220.8020
5+ $53.4205 $267.1025
7+ $51.6392 $361.4744
9+ $46.2980 $416.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess