EN
  • EN
  • DE

AP10N70W

Part No AP10N70W
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145240-AP10N70W
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP10N70W CAD Model

Description

The AP10N70W is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is designed for high-voltage, high-speed switching applications, offering excellent performance and reliability. It's part of APEC's broad range of power management solutions aimed at improving efficiency and reducing power loss in various electronic systems.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • High-Voltage DC-DC Converters
  • Lighting Ballasts

Features

  • N-Channel Enhancement Mode
  • High Voltage Capability (700V)
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Avalanche Rated

Benefits

  • High Efficiency: The AP10N70W's low gate charge and fast switching speed minimize switching losses, resulting in higher efficiency in power conversion applications.
  • Robustness: The high voltage rating and avalanche capability ensure reliable operation in demanding environments and protect against voltage spikes.
  • Simplified Design: The N-channel enhancement mode simplifies drive circuitry, reducing component count and cost.
  • Improved Thermal Performance: Designed for efficient heat dissipation, allowing for higher power density.
  • Reliable Operation: Manufactured with high-quality materials and processes to ensure long-term reliability.

Specifications

The AP10N70W typically features a drain-source voltage (VDS) of 700V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) of around 10A (depending on the package and operating conditions). The on-resistance (RDS(on)) is usually in the range of a few ohms. The total gate charge (Qg) is designed to be low to minimize switching losses. The device is commonly available in packages such as TO-220 or TO-252. Refer to the official datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess