EN
  • EN
  • DE

AT17LV128-10CI

Part No AT17LV128-10CI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 128K 8-LAP / EEPROM Serial-2Wire 128K-bit 128K x 1 3.3V 8-Pin LAP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Programmable Type Serial EEPROM
Memory Size 128KB
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-TDFN
Manufacturer Package 8-LAP (6x6)
Win Source Part Number 768890-AT17LV128-10CI
Popularity Medium
Supply and Demand Status Limited
Family Name AT17C128
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT17LV128-10CI CAD Model

Description

The Microchip Technology AT17LV128-10CI is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide array of applications that require reliable data storage with flexible programming capabilities. This EEPROM is part of the renowned Microchip AT17 series, engineered to deliver exceptional quality and durability.

Key Features

  • Memory Size: The AT17LV128-10CI offers a memory size of 128Kbit, providing sufficient space for firmware storage, configuration parameters, or small application data.
  • Speed: With an access time of 10ns, this device is tailored for applications that demand fast data retrieval, ensuring high-speed operation and efficient system performance.
  • Interface: The device features a simple serial interface for communication, which allows for easy integration into a variety of systems without the need for complex wiring or protocols.
  • Operating Voltage: It operates within a range of 3.0V to 3.6V, making it compatible with low-voltage systems and contributing to overall power efficiency.
  • Temperature Range: The AT17LV128-10CI is designed to withstand industrial temperature ranges from -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Packaging: It comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection for the chip.
  • Security: The device incorporates security features that help to protect the stored data from unauthorized access, ensuring data integrity and confidentiality.

Applications

The AT17LV128-10CI is ideal for a variety of applications, including:

  • Embedded systems requiring non-volatile memory storage
  • Configuration storage for FPGA (Field-Programmable Gate Array) devices
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Consumer electronics

With its combination of speed, reliability, and robustness, the Microchip Technology AT17LV128-10CI EEPROM is a versatile component that can enhance the functionality and performance of a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 64K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 1M 20-PLCC
Lowest to $23.7913
Microchip Technology
IC FPGA EEPROM 1M ALTERA 8DIP
Lowest to $21.8826
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893
Microchip Technology
IC SRL CONFG EEPROM 2M LV 44TQFP
Need more? Email Us
Altera
CONFIG MEMORY, 64KX1, SERIAL
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 65K 20PLCC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 1M 20PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0406 $54.3654
21+ $4.9564 $104.0844
32+ $4.8015 $153.6480
44+ $4.6466 $204.4504
56+ $4.4917 $251.5352
75+ $4.0271 $302.0325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess