EN
  • EN
  • DE

AT17LV65-10PI

Part No AT17LV65-10PI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 64K 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 64kb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17LV65
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565106-AT17LV65-10PI
Ultra Librarian 3D Model Ultra Librarian AT17LV65-10PI CAD Model

Description

The AT17LV65-10PI is a high-performance FPGA (Field Programmable Gate Array) configuration EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by Microchip Technology. This device is specifically tailored for use with a wide range of FPGAs and provides a reliable, cost-effective solution for the storage of programmable logic designs and configurations.

This EEPROM operates with a power supply voltage of 3.3V, making it suitable for low-power applications. It features a 10 MHz clock frequency, which ensures fast data transfer and quick configuration loading times, enhancing the overall efficiency of the systems it is integrated with. The AT17LV65-10PI is packaged in a robust 20-pin PDIP (Plastic Dual In-line Package), offering excellent durability and ease of handling during the assembly process.

With a memory size of 65 Kbits, the AT17LV65-10PI provides ample space for the storage of essential configuration data. This ensures that the FPGA can be rapidly programmed with the necessary logic for various applications, ranging from industrial control systems to consumer electronics.

The device supports a serial peripheral interface (SPI), which is a widely used communication protocol for EEPROMs. This allows for simple and efficient integration with most FPGA designs. The AT17LV65-10PI's compatibility with the SPI protocol also facilitates easy daisy-chaining of multiple EEPROMs when larger storage capacities are required.

In terms of reliability, the AT17LV65-10PI is designed to withstand harsh operating conditions. It operates within an industrial temperature range of -40°C to +85°C, making it suitable for deployment in environments that experience extreme temperatures.

Overall, the AT17LV65-10PI from Microchip Technology is an excellent choice for designers looking for a dependable EEPROM to pair with their FPGA designs. Its combination of performance, durability, and ease of use makes it a valuable component in a wide array of electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM FPGA 256KB 8-SOIC
Need more? Email Us
Altera
CONFIGURATION MEMORY, 256KX16, P
Lowest to $80.3487
Microchip Technology
IC SRL CONFIG EEPROM 128K 8-DIP
Lowest to $37.5387
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $89.0226

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess