EN
  • EN
  • DE

AT17LV020-10JI

Part No AT17LV020-10JI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 2M 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 2Mb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17LV020
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 565088-AT17LV020-10JI
Ultra Librarian 3D Model Ultra Librarian AT17LV020-10JI CAD Model

Description

Microchip Technology's AT17LV020-10JI FPGA Configuration Memory

The AT17LV020-10JI is a high-performance, low-power, 2-megabit FPGA configuration EEPROM designed by Microchip Technology. This device is specifically engineered to deliver a simple, cost-effective, non-volatile memory solution for configuring field-programmable gate arrays (FPGAs). The AT17LV020-10JI is an ideal component for a wide range of applications, including telecommunications, networking, industrial control systems, and consumer electronics.

Featuring a 10 MHz clock rate, the AT17LV020-10JI allows for rapid configuration of the FPGA, ensuring quick start-up times and efficient system performance. This EEPROM comes in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides excellent protection against environmental factors and mechanical stress, making it suitable for harsh industrial environments.

With its low-voltage operation, ranging from 3.0V to 3.6V, the AT17LV020-10JI is optimized for low-power applications, which can help reduce the overall power consumption of the system it's integrated into. Additionally, its low-power standby mode further conserves energy when the device is not in active use.

The device supports a standard SPI (Serial Peripheral Interface) protocol, which enables simple interfacing with most FPGAs and microcontrollers. This feature provides designers with the flexibility to use the AT17LV020-10JI with a variety of different host devices, streamlining the design process and reducing time to market.

Security is also a key feature of the AT17LV020-10JI, as it includes a write protection mechanism to prevent inadvertent writes during power-up or power-down events. This ensures the integrity of the configuration data stored within the EEPROM, providing a reliable startup for the FPGA.

In summary, the AT17LV020-10JI from Microchip Technology combines speed, reliability, and power efficiency in a compact, industry-standard package, making it an excellent choice for designers looking to streamline the configuration of their FPGA-based systems.

You May Also Be Interested in

Intel
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $89.0226
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Lowest to $48.9585
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 128KX1
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $6.9127
Microchip Technology
IC SRL CONFIG EEPROM 128K 8-DIP
Lowest to $37.5387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess