EN
  • EN
  • DE

DS26503L+

Part No DS26503L+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC T1/E1/J1 BITS ELEMENT 64-LQFP / Clock Recovery 8448Kbps 64-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
PLL Yes
Main Purpose T1/E1
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 6.312MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 773256-DS26503L+
Popularity Medium
Supply and Demand Status Limited
Family Name DS26503
Introduction Date March 24, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS26503L+ CAD Model

Description

Introducing the DS26503L+: A High-Performance T1/E1/J1 Transceiver from Maxim Integrated

The DS26503L+ is a versatile and robust T1/E1/J1 transceiver module designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This transceiver is specifically engineered to meet the stringent requirements of telecommunications applications that demand high reliability and performance. The DS26503L+ is an ideal solution for network equipment, including routers, switches, and base station infrastructure, where it serves as a critical component for voice, data, and signaling processing.

Key Features:

  • Multi-Protocol Support: The DS26503L+ supports T1, E1, and J1 protocols, making it a versatile choice for various telecommunications standards.
  • Integrated Features: This transceiver integrates line-side and framer functions, including transmit and receive functions, on-chip jitter attenuation, and a full suite of alarm and error monitoring capabilities.
  • Flexible Interface: It offers a flexible serial interface to the host processor, which simplifies board design and saves space.
  • Low Power Consumption: Designed with power efficiency in mind, the DS26503L+ operates with a low power consumption, which is essential for reducing operational costs and heat dissipation in high-density systems.
  • Robust Clock Recovery: The device features a high-quality clock recovery scheme that ensures reliable operation even under varying line conditions.

Applications:

  • Wireless Base Stations
  • Network Routers and Switches
  • Channel Banks
  • Digital Loop Carrier Systems
  • Telecom Switching Equipment

The DS26503L+ transceiver is housed in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained designs. Furthermore, the device operates over an industrial temperature range, ensuring consistent performance in diverse environments.

Maxim Integrated's commitment to quality is evident in the DS26503L+, providing telecom engineers with a reliable and efficient solution for integrating T1/E1/J1 connectivity into their systems. With its combination of performance, integration, and flexibility, the DS26503L+ stands out as a superior choice for modern telecommunications infrastructure.

You May Also Be Interested in

Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0596 $52.1192
5+ $21.3823 $106.9115
8+ $20.7141 $165.7128
10+ $20.0459 $200.4590
13+ $19.3777 $251.9101
18+ $17.3731 $312.7158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess