EN
  • EN
  • DE

AT17LV256-10NI

Part No AT17LV256-10NI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC EEPROM FPGA 256KB 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 256Kb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT17LV256
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565094-AT17LV256-10NI
Ultra Librarian 3D Model Ultra Librarian AT17LV256-10NI CAD Model

Description

Microchip Technology AT17LV256-10NI EEPROM

The AT17LV256-10NI is a high-performance, 256Kbit EEPROM memory device from Microchip Technology, designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications. This EEPROM, part of the Atmel family of products, is particularly suitable for use in programmable logic devices, microcontrollers, and various other digital circuits where data persistence is crucial.

Key Features

  • Memory Size: The device offers a storage capacity of 256Kbits, allowing for sufficient space to store configuration data, boot code, or other critical data that needs to be preserved across power cycles.
  • Speed: With an access time of 10ns, the AT17LV256-10NI provides rapid read operations, which is essential for applications that require quick data retrieval.
  • Interface: It features a simple serial interface for communication, making it easy to integrate with a wide variety of microprocessors and digital systems.
  • Supply Voltage: The device operates at a voltage range of 3V to 3.6V, making it suitable for low-voltage applications and helping to reduce overall power consumption.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under various environmental conditions.
  • Packaging: The AT17LV256-10NI is available in a 8-lead PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for PCB designs.

Applications

The versatility of the AT17LV256-10NI makes it ideal for numerous applications, including:

  • Configuration storage for FPGA and CPLD devices
  • Storage for BIOS or firmware in embedded systems
  • Parameter storage for industrial control systems
  • Setup storage for telecommunications equipment
  • Any application requiring a reliable non-volatile memory backup

Microchip's commitment to quality and longevity ensures that the AT17LV256-10NI EEPROM is a dependable choice for designers looking to incorporate a robust memory component in their electronic designs.

You May Also Be Interested in

Intel
IC QUAD-SERIAL LOW VOLTAGE CONFI
Lowest to $38.3833
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K LV 8DIP
Need more? Email Us
Microchip Technology
IC FPGA 1M CONFIG MEM 10MHZ 8DIP
Need more? Email Us
Intel
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $25.0254
Microchip Technology
IC FLASH CONFIG 8M 8LAP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 256K 8-DIP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess