EN
  • EN
  • DE

AT17C256-10PI

Part No AT17C256-10PI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SERIAL CONFIG PROM 256K 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 256Kb
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17C256
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565065-AT17C256-10PI
Ultra Librarian 3D Model Ultra Librarian AT17C256-10PI CAD Model

Description

Microchip Technology's AT17C256-10PI EEPROM

The AT17C256-10PI is a high-performance, serially programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to store configuration data for FPGA (Field Programmable Gate Array) devices. This EEPROM is an integral component for systems that require flexible, non-volatile memory solutions with a robust feature set.

Key Features

  • Memory Size: The AT17C256-10PI offers a substantial storage capacity of 256Kb, which is sufficient for holding complex configuration data for a variety of FPGA designs.
  • Speed: With an access time of 10ns, this EEPROM provides rapid data retrieval, ensuring that the FPGA can be configured quickly upon power-up or during reconfiguration sequences.
  • Interface: It utilizes a simple serial interface for communication, making it easy to integrate with most FPGA architectures without the need for complex wiring or additional interface hardware.
  • Programming Support: The device supports a wide range of programming voltages and can be programmed using industry-standard programmers, which simplifies the design and development process.
  • Package: Encased in a durable 8-pin PDIP (Plastic Dual In-line Package), the AT17C256-10PI is designed for through-hole mounting, providing a stable and reliable mechanical connection.
  • Temperature Range: It operates reliably across an industrial temperature range, ensuring consistent performance even under extreme conditions.

Applications

The AT17C256-10PI is ideal for use in systems that require high-density, non-volatile memory storage. Its fast access time and ease of integration make it particularly well-suited for applications such as:

  • Configuration storage for FPGA-based systems
  • Complex digital logic circuits
  • Embedded systems requiring on-the-fly reconfiguration
  • Industrial control systems
  • Telecommunications infrastructure

With its robust design and versatile features, the AT17C256-10PI from Microchip Technology is a reliable choice for designers and engineers looking to enhance the capabilities of their FPGA-based systems. Its ability to retain configuration data securely and to be reprogrammed as needed adds a layer of flexibility that can significantly reduce development time and increase system reliability.

You May Also Be Interested in

Microchip Technology
IC SER CONFIG PROM 64K 3.3V 8DIP
Lowest to $2.2834
Microchip Technology
IC SER CONFIG PROM 65K 8DIP
Need more? Email Us
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
Microchip Technology
IC EEPROM SRL CONFG 2M LV 20SOIC
Lowest to $49.3976
Altera
CONFIGURATION MEMORY, 256KX16, P
Lowest to $80.3487
Microchip Technology
IC FLASH CONFIG 8M 8LAP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 256K 8-DIP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess