EN
  • EN
  • DE

AT17LV256-10PI

Part No AT17LV256-10PI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 256K 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 256Kb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17LV256
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565095-AT17LV256-10PI
Ultra Librarian 3D Model Ultra Librarian AT17LV256-10PI CAD Model

Description

Microchip Technology AT17LV256-10PI Overview

The AT17LV256-10PI is a high-performance, serial configuration EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. Designed to store firmware for field programmable gate arrays (FPGAs), this device is crucial for systems that require flexible, non-volatile memory solutions. The AT17LV256-10PI is particularly suitable for use in a wide array of applications, ranging from telecommunications and networking to industrial and automotive systems.

Key Features

  • Memory Size: The AT17LV256-10PI offers a substantial 256 kilobits of memory, providing ample space for storing configuration data for complex hardware designs.
  • Speed: With an access speed of 10 MHz, this EEPROM ensures quick and efficient data retrieval, contributing to the overall performance of the system it is integrated with.
  • Interface: The device uses a simple serial SPI (Serial Peripheral Interface) that facilitates easy integration with most microcontrollers and FPGAs, making it a versatile choice for designers.
  • Operating Voltage: It operates within a voltage range of 3.0V to 3.6V, making it compatible with low-voltage systems and contributing to energy efficiency.
  • Package: The AT17LV256-10PI comes in a robust 20-lead PDIP (Plastic Dual In-line Package), ensuring durability and ease of handling during the manufacturing process.
  • Temperature Range: This device is designed to operate over the industrial temperature range, from -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The versatility of the AT17LV256-10PI makes it an ideal EEPROM for various applications that require a reliable and durable memory solution. Its primary use is in configuring FPGAs, but it is also suitable for use in smart cards, set-top boxes, networking equipment, and other electronic devices that require configuration memory or a small amount of non-volatile storage.

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT17LV256-10PI is no exception and is backed by Microchip's robust technical support and service, ensuring that designers can integrate this memory component with confidence and expect consistent performance throughout the product's lifecycle.

You May Also Be Interested in

Microchip Technology
IC SER CONFIG PROM 65K 8DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 1M LV 8DIP
Lowest to $27.3871
Microchip Technology
IC SER CONFIG PROM 64K 3.3V 8DIP
Lowest to $2.2834
Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 20PLCC
Lowest to $12.4070
Microchip Technology
IC SRL CONFIG EEPROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Lowest to $48.9585

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess