EN
  • EN
  • DE

UCC2580-1

Part No UCC2580-1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Single Ended Active Clamp/Reset PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276103-UCC2580-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2580-1 CAD Model

Description

Introducing the UCC2580-1 Resonant Controller from Texas Instruments

The UCC2580-1 is a state-of-the-art resonant mode controller designed by Texas Instruments for high-efficiency, low-emission power conversion. This advanced controller is tailored for use in a variety of applications, including telecommunication power supplies, LCD TVs, PC power supplies, and lighting applications. With its focus on resonant topologies, the UCC2580-1 is particularly well-suited for systems where efficiency and reliability are paramount.

At the heart of the UCC2580-1's capabilities is its ability to operate in both half-bridge and full-bridge topologies. The device features zero-voltage switching (ZVS) which minimizes switching losses and enhances overall system efficiency. This feature is especially beneficial in applications where energy conservation and thermal management are critical concerns.

The UCC2580-1 boasts a wide range of integrated features that simplify design and improve performance, such as programmable switching frequency, soft start, and fault protection. The programmable frequency range allows designers to optimize their system for the desired application, while the soft start function prevents inrush current at power-up, enhancing system reliability. Additionally, the built-in fault protection safeguards the system against overcurrent, overvoltage, and overtemperature conditions, ensuring long-term stability and safety.

Another significant advantage of the UCC2580-1 is its ability to adapt to various load conditions through frequency modulation. This adaptive control method helps maintain high efficiency across a wide load range, making it an excellent choice for applications with variable power requirements.

For ease of integration, the UCC2580-1 is available in a compact package, and its pinout is thoughtfully designed to facilitate straightforward PCB layout. Texas Instruments also provides extensive technical support, including application notes, reference designs, and simulation tools, which can greatly accelerate the design process and time-to-market for products utilizing the UCC2580-1.

In summary, the UCC2580-1 resonant controller from Texas Instruments represents a powerful solution for designers seeking to create efficient, reliable, and high-performance power systems. Its combination of advanced features and design support makes it an ideal choice for a wide array of power conversion applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Semtech Corporation
Need more? Email Us
Panasonic
Lowest to $26.8133
Linear Technology
Lowest to $9.1303
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess