EN
  • EN
  • DE

1008CS-751XKBC

Part No 1008CS-751XKBC
Manufacturer Coilcraft
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1008
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 750921-1008CS-751XKBC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008CS-751XKBC CAD Model

Description

The Coilcraft 1008CS-751XKBC is a high-performance wirewound chip inductor designed for various RF and high-frequency applications. This inductor offers a combination of high Q, tight tolerance, and excellent self-resonant frequency (SRF), making it suitable for use in filters, impedance matching networks, and RF chokes.

Applications:

  • RF Filters
  • Impedance Matching Networks
  • RF Chokes
  • Wireless Communication Devices
  • Mobile Phones
  • GPS Receivers

Features:

  • Wirewound Construction
  • High Q Factor
  • Tight Inductance Tolerance
  • High Self-Resonant Frequency (SRF)
  • Excellent Current Handling Capability
  • RoHS Compliant

Benefits:

  • Improved Performance: High Q factor minimizes losses, resulting in improved performance in filter and impedance matching applications.
  • Accurate Inductance: Tight inductance tolerance ensures accurate circuit performance and reduces the need for tuning.
  • Extended Frequency Range: High SRF allows for operation at higher frequencies, expanding the range of applications.
  • Reliable Operation: Robust wirewound construction provides excellent current handling capability and ensures reliable operation in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The 1008CS-751XKBC has an inductance value of 750nH (751). It typically comes in a 1008 (2520 Metric) case size. The specific Q factor and SRF values will vary depending on the test frequency; refer to the Coilcraft datasheet for detailed specifications. The operating temperature range typically extends from -40°C to +125°C. The inductor is designed for surface mount applications and is available in tape and reel packaging for automated assembly.

Careful consideration should be given to the PCB layout to minimize parasitic capacitance and inductance, which can affect the inductor's performance. It's also important to adhere to Coilcraft's recommended soldering profile for optimal solder joint reliability.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1042 $57.8310
1,350+ $0.0856 $115.5600
2,095+ $0.0829 $173.6755
2,885+ $0.0802 $231.3770
3,730+ $0.0775 $289.0750
4,985+ $0.0695 $346.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess