EN
  • EN
  • DE

UCC2580D-3G4

Part No UCC2580D-3G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Single Ended Active Clamp/Reset PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8.5 V ~ 16 V
Frequency - Switching 400kHz
Duty Cycle (Maximum) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276106-UCC2580D-3G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2580
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2580D-3G4 CAD Model

Description

The UCC2580D-3G4 is a sophisticated and versatile controller IC from Texas Instruments, designed to elevate the performance and efficiency of switch-mode power supplies. This advanced controller is a part of Texas Instruments' UCC2580x series, which is known for its reliability and precision in managing power applications.

Key Features:

  • Wide Input Voltage Range: The UCC2580D-3G4 is capable of handling a broad range of input voltages, making it suitable for a variety of power supply applications.
  • High-Efficiency Operation: This IC is engineered to optimize power supply efficiency, which can lead to reduced energy consumption and lower operating costs.
  • Advanced Control Methodologies: It incorporates sophisticated control methods such as peak current mode control, which helps in achieving fast transient response and excellent loop stability.
  • Flexible Switching Frequency: The device allows for a flexible switching frequency, providing designers with the ability to tailor their power supply design to specific requirements.
  • Integrated Protections: The UCC2580D-3G4 includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, enhancing the safety and reliability of the end application.
  • Compact Packaging: Housed in a compact SOIC-14 package, the UCC2580D-3G4 is designed for space-constrained applications while still delivering robust performance.

Applications:

The UCC2580D-3G4 is ideal for a wide range of applications, including but not limited to:

  • AC/DC power supplies
  • Isolated and non-isolated DC/DC converters
  • Telecommunications equipment
  • Industrial systems
  • LED lighting

With its combination of performance, flexibility, and protection features, the UCC2580D-3G4 from Texas Instruments stands out as a top choice for designers looking to improve the efficiency and reliability of their power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6567 $57.9402
13+ $7.9235 $103.0055
20+ $7.6759 $153.5180
27+ $7.4283 $200.5641
35+ $7.1807 $251.3245
47+ $6.4379 $302.5813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess