The TLV2371IDBVRG4 is a single-channel operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision op-amp is part of the TLV237x family of low-voltage rail-to-rail input/output (RRIO) operational amplifiers. It is well-suited for a broad range of applications, including sensor interfacing, portable devices, and active filtering, due to its low power consumption and wide bandwidth.
Key Features:
- Supply Voltage: The TLV2371IDBVRG4 can operate from a single supply voltage ranging from 2.7V to 16V, or dual supplies of ±1.35V to ±8V, making it highly versatile for various circuit configurations.
- Low Power Consumption: With a quiescent current of just 650 µA, this op-amp is optimized for battery-powered and energy-efficient applications.
- High Output Drive: It is capable of delivering a high output current, which is beneficial when driving heavy loads.
- Rail-to-Rail Input/Output: The rail-to-rail feature allows for a wide dynamic range, which is particularly useful in single-supply operations where maximizing signal amplitude is critical.
- Wide Bandwidth: The device offers a bandwidth of 3 MHz, which is suitable for a variety of signal processing tasks.
- Slew Rate: It features a slew rate of 1.9 V/µs, ensuring fast response times in fast-changing signal conditions.
- Packaging: The TLV2371IDBVRG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
Applications:
The TLV2371IDBVRG4 is designed for a multitude of applications, including:
- Portable and battery-operated electronics
- Analog signal conditioning
- Active filters and amplifiers
- Data acquisition systems
- Medical instrumentation
- Audio and video processing
With its combination of low power consumption, wide bandwidth, and rail-to-rail input/output, the TLV2371IDBVRG4 from Texas Instruments is an excellent choice for designers looking to optimize their analog circuitry in a variety of applications.