EN
  • EN
  • DE

DSPIC33FJ64GP804-I/PT

Part No DSPIC33FJ64GP804-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 13x10b/12b, D/A 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 752980-DSPIC33FJ64GP804-I/PT
Family Name dsPIC33FJ64GP804
Introduction Date November 19, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP804-I/PT CAD Model

Description

Product Overview: DSPIC33FJ64GP804-I/PT

The DSPIC33FJ64GP804-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor (DSP). This integration makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power supplies, and embedded audio applications.

Key Features

  • Core Performance: The DSPIC33FJ64GP804-I/PT boasts a modified Harvard architecture that enables simultaneous data and instruction access. With a maximum speed of 40 MIPS (Million Instructions Per Second), it provides swift execution of complex algorithms.
  • Memory: It comes with 64 KB of Flash memory for program storage and 8 KB of RAM for data, ensuring ample space for applications with extensive code and data buffering requirements.
  • Advanced Peripherals: This DSC includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, and a 10-bit A/D converter for analog input. It also features PWM outputs that are essential for precise motor control and other applications requiring accurate pulse generation.
  • Robust Design: With an industrial temperature range of -40°C to +85°C, the DSPIC33FJ64GP804-I/PT is built to operate reliably in harsh environments. Its high level of integration helps in reducing the system component count, thereby enhancing system reliability.
  • Power Management: The device features flexible power management options, supporting multiple power-saving modes to reduce energy consumption for power-sensitive applications.

Package and Mounting

The DSPIC33FJ64GP804-I/PT is offered in a 44-pin TQFP (Thin Quad Flat Package) that provides a compact footprint while allowing for efficient thermal management. The package is suitable for surface-mount technology (SMT), which is conducive to modern, automated assembly processes and dense PCB layouts.

Applications

With its powerful DSP capabilities and versatile peripheral set, the DSPIC33FJ64GP804-I/PT is ideal for a wide range of applications, including:

  • Advanced Motor Control Systems
  • Power Conversion and Management
  • Embedded Audio and Voice Processing
  • Industrial Automation Systems
  • Automotive and Aerospace Control Units

Overall, the DSPIC33FJ64GP804-I/PT from Microchip Technology is a robust and versatile DSC that offers an optimal balance between performance and power efficiency, making it a top choice for engineers and designers working on advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6184 $58.8552
7+ $16.0971 $112.6797
10+ $15.5941 $155.9410
14+ $15.0911 $211.2754
18+ $14.5880 $262.5840
23+ $13.0789 $300.8147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess