EN
  • EN
  • DE

ATSAMD20J16A-AU

Part No ATSAMD20J16A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20J
Package Tray
Product Status Active
Programmable Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAMD20
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566903-ATSAMD20J16A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J16A-AU CAD Model

Description

Microchip Technology's ATSAMD20J16A-AU Microcontroller

The ATSAMD20J16A-AU is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal solution for a range of embedded applications. This device is part of the SAM D20 family and is based on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. The microcontroller's architecture is engineered to balance power consumption with performance, making it an ideal choice for power-sensitive applications.

The ATSAMD20J16A-AU comes in a 64-pin TQFP (Thin Quad Flat Package) and boasts 64KB of flash memory, providing ample space for complex applications. The device also includes 8KB of SRAM, ensuring smooth and efficient operation. With its rich set of peripherals, the microcontroller supports a wide range of functionalities, including serial communication (USART, SPI, I2C), timers, and analog features such as ADCs and DACs.

One of the standout features of this microcontroller is its Easy DMA (Direct Memory Access), which allows peripherals to communicate with the memory without CPU intervention, significantly improving data throughput and system efficiency. Additionally, the ATSAMD20J16A-AU incorporates intelligent and flexible power management techniques, with idle and standby sleep modes that help reduce the overall power consumption.

For developers, the ATSAMD20J16A-AU is supported by the Atmel Studio Integrated Development Environment (IDE), which provides a comprehensive development platform with advanced software and hardware debugging features. The device is also compatible with the Atmel Software Framework (ASF)—a large library of free source code that simplifies the development process.

Security is a key consideration in modern electronics, and the ATSAMD20J16A-AU addresses this with its built-in features to protect against system attacks. These include Watchdog Timer, CRC-32 generator, and a unique ID for each device to ensure secure communication and firmware integrity.

Overall, the ATSAMD20J16A-AU from Microchip Technology is a robust and versatile microcontroller that delivers the performance needed for demanding applications while maintaining low power consumption. Its extensive set of features and development tools make it an excellent choice for designers looking to create efficient and reliable products in the industrial, consumer, automotive, and Internet of Things (IoT) markets.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0387 $56.3096
18+ $5.7754 $103.9572
27+ $5.5949 $151.0623
37+ $5.4144 $200.3328
48+ $5.2339 $251.2272
64+ $4.6925 $300.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess