EN
  • EN
  • DE

PIC16F685T-I/SO

Part No PIC16F685T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 042166-PIC16F685T-I/SO
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,600
Ultra Librarian 3D Model Ultra Librarian PIC16F685T-I/SO CAD Model

Description

Microchip Technology's PIC16F685T-I/SO Microcontroller

The PIC16F685T-I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed to provide a versatile and cost-effective solution for a wide range of embedded applications. This microcontroller is housed in a compact SOIC package, making it suitable for space-constrained environments without sacrificing functionality or performance.

Key Features

  • Core: The device features a precision-engineered PIC architecture with an operating speed of up to 20 MHz. This core supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexible power management and compatibility with various peripherals and systems.
  • Memory: It comes equipped with 4096 bytes of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM. This ample memory capacity ensures sufficient space for complex programs and data storage.
  • I/O and Peripherals: The PIC16F685T-I/SO includes 25 I/O pins and a rich set of integrated peripherals. These include an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, an Enhanced Capture/Compare/PWM (ECCP) module for advanced motor control, and a Master Synchronous Serial Port (MSSP) supporting SPI and I2C communication.
  • Power-Saving Features: With several power-saving modes, such as Idle and Power-down modes, the microcontroller enables designers to optimize power consumption for battery-powered or energy-efficient applications.
  • Temperature Range: The device operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Programming and Debugging: In-circuit serial programming (ICSP) and in-circuit debugging (ICD) capabilities facilitate easy development and troubleshooting, reducing time-to-market.

Applications

The versatility of the PIC16F685T-I/SO makes it ideal for a broad spectrum of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and IoT devices. Its robust set of features ensures that engineers can design with confidence, knowing that their products are powered by a microcontroller that delivers both performance and reliability.

Whether you are developing a sophisticated control system or a simple application, the PIC16F685T-I/SO from Microchip Technology provides a solid foundation for your project, blending power, efficiency, and ease of use in a small form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2215 $64.5505
16+ $7.5664 $121.0624
24+ $7.3296 $175.9104
33+ $7.0940 $234.1020
43+ $6.8572 $294.8596
57+ $6.1481 $350.4417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,784 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess