EN
  • EN
  • DE

HCPL2631SDM

Part No HCPL2631SDM
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 5KV 2CH OPEN COLL 8SMD / Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr onsemi
Package Tape & Reel
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 5kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 25 mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 30ns, 10ns
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Max) 30mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Base Product Number HCPL2631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names HCPL2631SDMCT,HCPL2631SDMDKR,HCPL2631SDMTR,HCPL2631SDM-ND
Standard Package 1,000
Win Source Part Number 1061945-HCPL2631SDM
Ultra Librarian 3D Model Ultra Librarian HCPL2631SDM CAD Model

Description

The HCPL2631SDM is a high-speed optocoupler manufactured by ON Semiconductor, renowned for its robust performance and reliability in various applications. This optoelectronic device is designed to provide electrical isolation between its input and output, with the added benefit of high-speed signal transfer capabilities.

Constructed with a gallium arsenide infrared emitting diode and an integrated high gain photo detector, the HCPL2631SDM ensures a high current transfer ratio with excellent input-output isolation voltage of 5000 Vrms. This makes it an ideal choice for preventing high voltage or noisy systems from affecting the lower voltage and sensitive electronics on the receiving end.

The HCPL2631SDM offers a propagation delay time of only 0.1 µs and a minimum data rate of 10 MBd, which makes it suitable for high-speed logic interfacing, microprocessor system interfaces, digital isolation for A/D, D/A conversion, and many other situations where high-speed data transmission is required along with electrical isolation.

Its dual-channel configuration provides flexibility, enabling designers to use each channel independently, which can be particularly useful in applications such as ground loop elimination, line receiver, power supply control, and bus isolation. The HCPL2631SDM is available in a standard 8-pin DIP package and is also offered in a surface-mountable SOIC-8 footprint, providing options for various PCB design requirements.

With an operating temperature range of -40°C to +85°C, the HCPL2631SDM is suitable for harsh environments and can be used in industrial, commercial, and military applications where reliable isolation is critical. ON Semiconductor's commitment to quality ensures that the HCPL2631SDM optocoupler meets stringent performance standards for a wide array of electronic isolation tasks.

Overall, the HCPL2631SDM from ON Semiconductor is a versatile, high-speed optocoupler that offers designers a reliable solution for coupling signals between two electrically separated circuits while maintaining high data integrity and isolation.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $4.0112
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Toshiba Semiconductor and Storage
15MBPS HIGH SPEED COUPLER; SO6;
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess