EN
  • EN
  • DE

MAX3738ETG+

Part No MAX3738ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 4.25GBPS 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 47mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 006118-MAX3738ETG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3738ETG+ CAD Model

Description

Introducing the MAX3738ETG+ Laser Driver from Maxim Integrated

The MAX3738ETG+ is a high-performance, compact, edge-emitting laser diode driver designed specifically for 10Gbps optical transceiver modules. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this laser driver integrates a wealth of features to meet the demands of high-speed data communication systems.

At the heart of the MAX3738ETG+ is its ability to provide precise modulation and bias currents to directly modulate laser diodes, ensuring that optical transceivers deliver fast and reliable data transmission. The device supports data rates from 1Gbps up to 11.3Gbps, covering various applications from Ethernet to fiber channel communication protocols.

The driver is housed in a compact 24-pin TQFN package with exposed pad (EP), making it suitable for space-constrained applications. Its small form factor is particularly advantageous for SFP+ (Small Form-factor Pluggable) and XFP (10 Gigabit Small Form-factor Pluggable) transceiver modules, which require high integration in a tiny footprint.

Key features of the MAX3738ETG+ include:

  • Automatic power control (APC) loop that maintains constant average optical power over temperature and lifetime.
  • On-chip temperature compensation to reduce the need for external components and simplify design.
  • Analog RSSI (Received Signal Strength Indicator) output, providing a measure of the received optical power.
  • Programmable modulation, bias currents, and extinction ratio to accommodate various laser diodes and system requirements.
  • Comprehensive safety features including a TX_DISABLE input that allows the transmitter to be turned off for safety or system calibration procedures.
  • Single 3.3V power supply operation for ease of integration into existing systems.

The MAX3738ETG+ is ideal for optical network equipment manufacturers looking to improve performance and reduce the size of their transceiver modules. Its robust feature set and design flexibility make it a go-to choice for engineers working on the next generation of high-speed optical communication infrastructure.

Maxim Integrated's commitment to quality and reliability is evident in the MAX3738ETG+, making it a smart investment for those seeking to enhance their data communication systems with speed, efficiency, and precision.

You May Also Be Interested in

Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Maxim Integrated
LASER DRIVER
Need more? Email Us
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4503 $53.4036
28+ $3.6515 $102.2420
43+ $3.5374 $152.1082
59+ $3.4233 $201.9747
76+ $3.3092 $251.4992
102+ $2.9669 $302.6238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess