EN
  • EN
  • DE

MAX3766EEP+

Part No MAX3766EEP+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver IC 622Mbps 1 Channel 4.5 V ~ 5.5 V 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Maxim Integrated
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Supply 25mA
Current - Modulation 60mA
Current - Bias 80mA
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 20-QSOP
Mounting Style Surface Mount
Win Source Part Number 110090-MAX3766EEP+
Ultra Librarian 3D Model Ultra Librarian MAX3766EEP+ CAD Model

Description

Maxim Integrated's MAX3766EEP+: High-Performance Transimpedance Amplifier

The MAX3766EEP+ is a state-of-the-art transimpedance amplifier (TIA) designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This TIA is specifically engineered to convert current signals to voltage signals with high precision and speed, making it an ideal choice for fiber optic receivers and various other applications that require high-speed signal processing.

With its compact, 16-pin QSOP package, the MAX3766EEP+ offers a space-saving solution for systems where board real estate is at a premium. Its performance characteristics include a wide bandwidth and low noise operation, ensuring that signal integrity is maintained even under demanding conditions.

Key Features:

  • High Transimpedance Gain: The device boasts a high transimpedance gain of 4900 V/A, enabling it to amplify low-level photodiode currents effectively.
  • Low Input-Referred Noise: With a low input-referred noise density of 2.5pA/√Hz, the MAX3766EEP+ ensures that the signal-to-noise ratio is optimized for clear, accurate signal transmission.
  • Wide Bandwidth: The TIA features a bandwidth of 160MHz, accommodating high-speed data rates required by modern communication systems.
  • Automatic Gain Control (AGC): The integrated AGC circuitry allows the amplifier to maintain a consistent output amplitude despite variations in input signal strength.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying power management in system designs.

Applications:

  • Fiber optic receivers for Gigabit Ethernet and Fibre Channel
  • SONET/SDH systems
  • Optical networking equipment
  • High-speed data acquisition systems
  • Instrumentation

The MAX3766EEP+ is designed for reliability and performance, with Maxim Integrated's commitment to quality reflected in this TIA's design and manufacturing. Whether used in telecommunications, data communications, or precision instrumentation, the MAX3766EEP+ delivers the high-speed performance and accuracy needed to meet the stringent requirements of today's advanced optical systems.

You May Also Be Interested in

Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Texas Instruments
IC LASER DRVR 11.3GB 3.6V 20QFN
Lowest to $2.3236
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess