EN
  • EN
  • DE

LT3481IMSE#TRPBF

Part No LT3481IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.265V
Maximum Output Voltage 20V
Output Current 2A
Frequency - Switching 300kHz to 2.8MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 128200-LT3481IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3481IMSE#TRPBF CAD Model

Description

Product Overview: LT3481IMSE#TRPBF

The LT3481IMSE#TRPBF is a high-performance, adjustable frequency, monolithic buck-boost DC/DC converter from Linear Technology, a company renowned for its precision, high-quality electronic components. This versatile power management IC is designed to efficiently convert input voltages above, below, or equal to the output voltage. It is well-suited for various applications, including portable devices, automotive systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 2.5V to 32V, making it flexible for use with a variety of power sources.
  • Adjustable Switching Frequency: With an adjustable switching frequency ranging from 200kHz to 2MHz, the LT3481IMSE#TRPBF allows designers to optimize performance for specific applications. Higher frequencies result in smaller component sizes, whereas lower frequencies enable higher efficiency.
  • Low Quiescent Current: The converter offers a low quiescent current, which is ideal for battery-powered applications where extending battery life is crucial.
  • Robust Thermal Performance: Housed in a thermally efficient MSOP-10 package, the LT3481IMSE#TRPBF is capable of dissipating heat effectively, ensuring reliable operation even in high-temperature environments.
  • Integrated Fault Protection: The device includes features such as overvoltage protection, thermal shutdown, and current limiting to safeguard against various fault conditions.

Applications

The LT3481IMSE#TRPBF is a versatile power solution that can be used in a wide range of applications. Its ability to handle varying input voltages and its adjustable frequency make it an excellent choice for:

  • Portable and battery-powered devices
  • Automotive power systems
  • Industrial and telecommunication equipment
  • Medical devices
  • Power supply modules

Quality and Reliability

Linear Technology's commitment to quality is evident in the LT3481IMSE#TRPBF, which is designed and manufactured to meet high standards of performance and reliability. The device is available in a RoHS-compliant package, ensuring compliance with environmental regulations.

With its robust feature set and flexible design, the LT3481IMSE#TRPBF from Linear Technology is a top choice for engineers looking for a reliable and efficient buck-boost converter solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess