EN
  • EN
  • DE

LMR23630DRRR

Part No LMR23630DRRR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 12SON / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 3A
Frequency - Switching 150kHz ~ 2.425MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-SON (3x3)
Base Product Number LMR23630
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249629-LMR23630DRRR
Ultra Librarian 3D Model Ultra Librarian LMR23630DRRR CAD Model

Description

The LMR23630DRRR is a highly efficient, synchronous, step-down voltage converter designed and manufactured by Texas Instruments (TI). This versatile power management integrated circuit (IC) is ideal for a wide range of applications, including industrial, automotive, and communications equipment. It is especially well-suited for systems that require a compact, high-performance power solution.

Key Features

  • Input Voltage Range: The LMR23630DRRR operates over a wide input voltage range from 3.8 V to 36 V, making it suitable for various supply sources, including intermediate bus voltages and battery-powered applications.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.8 V to 30 V, allowing for high flexibility in meeting the voltage requirements of different loads.
  • High Efficiency: With its synchronous step-down design, the device offers high conversion efficiency, reducing power loss and improving system performance.
  • Current Capability: The LMR23630DRRR can deliver up to 3 A of continuous output current, ensuring reliable power for demanding loads.
  • Thermal Performance: The device comes in a thermally enhanced package, which aids in heat dissipation and maintains performance even under high power operation.
  • Protection Features: It includes a variety of protection features such as overcurrent, overtemperature, and undervoltage lockout, enhancing the reliability and safety of the end application.
  • Switching Frequency: The IC operates at a fixed switching frequency of 500 kHz, which provides an optimal balance between efficiency and component size.

Applications

The LMR23630DRRR's robust feature set and performance make it suitable for a variety of applications, such as:

  • Power supplies for FPGAs, DSPs, and microcontrollers
  • Automotive infotainment and telematics
  • Industrial automation and control systems
  • Point of Load (POL) conversions
  • Telecommunication equipment

Package and Availability

The LMR23630DRRR is available in a small VSON-10 package, which is optimal for space-constrained applications. Its compact form factor, combined with high integration, reduces external component count, saving both board space and system costs. For pricing, availability, and additional resources such as data sheets and evaluation modules, please visit Texas Instruments' official website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8177 $54.5310
70+ $1.4915 $104.4050
105+ $1.4449 $151.7145
145+ $1.3983 $202.7535
185+ $1.3516 $250.0460
250+ $1.2118 $302.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,520 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess