EN
  • EN
  • DE
  • IT

MAX3289CUE

Part No MAX3289CUE
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description LAN LASER DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply 3V ~ 5.5V
Current - Supply 52 mA
Current - Modulation 30mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Mounting Type Surface Mount
Base Product Number MAX3289
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 210839-MAX3289CUE
Ultra Librarian 3D Model Ultra Librarian MAX3289CUE CAD Model

Description

Maxim Integrated's MAX3289CUE: High-Speed Transimpedance Amplifier

The MAX3289CUE from Maxim Integrated is a state-of-the-art transimpedance amplifier designed for high-speed signal processing applications. This advanced component is engineered to provide exceptional performance in optical receivers, especially those used in fiber optic communication systems. With its impressive bandwidth and sensitivity, the MAX3289CUE is an ideal choice for designers looking to enhance the performance of their optical networks.

Key Features:

  • High Bandwidth: The amplifier boasts a wide bandwidth which makes it suitable for high-speed data transmission, ensuring minimal signal distortion and maintaining the integrity of the information being processed.
  • Low Noise: It exhibits low noise performance, which is critical in maintaining a high signal-to-noise ratio, thus providing clearer and more accurate signal amplification.
  • Adjustable Gain: The device features an adjustable gain setting, allowing it to be fine-tuned for various applications and signal strengths, which adds versatility to its use in different optical communication systems.
  • Single Power Supply: Operating on a single power supply, the MAX3289CUE simplifies power management within the system, making it easier to integrate into existing designs.

Applications:

The MAX3289CUE transimpedance amplifier is primarily used in optical receivers for:

  • Fiber optic data links
  • SONET/SDH systems
  • Gigabit Ethernet
  • Fiber Channel applications

Technical Specifications:

Maxim Integrated's MAX3289CUE comes in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. Its single 5V power supply operation and the ability to handle photodiode capacitances make it a flexible solution for a wide range of high-speed optical data systems.

In summary, the MAX3289CUE transimpedance amplifier is a high-performance component that offers reliability and precision for optical communication systems. Its high bandwidth, low noise, and adjustable gain features make it a versatile and indispensable part of modern fiber optic networks, ensuring fast and accurate signal processing for various high-speed data transmission applications.

You May Also Be Interested in

Microchip Technology
IC LIMITING MOD DRVR AMP SMD
Lowest to $1,521.1941
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $9.1405
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN-EP (4x4)
Lowest to $6.7358
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.5600
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.7588
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $4.2055
Microchip Technology
IC LASER 3.6V 24MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess