EN
  • EN
  • DE

MIC3003AGML

Part No MIC3003AGML
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER 3.6V 24MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Microchip Technology
Package Tube
Product Status Active
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Mounting Type Surface Mount
Base Product Number MIC3003
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 492434-MIC3003AGML
Ultra Librarian 3D Model Ultra Librarian MIC3003AGML CAD Model

Description

Introducing the MIC3003AGML from Microchip Technology

The MIC3003AGML is a high-performance, advanced power management IC (PMIC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile PMIC is specifically engineered to meet the demanding needs of modern electronic devices that require efficient power management to optimize performance and extend battery life.

Key Features of the MIC3003AGML

  • High-Efficiency Operation: The MIC3003AGML is designed for high-efficiency power conversion, which is critical for minimizing heat generation and maximizing battery life in portable devices.
  • Integrated Power Control: With integrated circuits for managing various power rails, this PMIC simplifies system design and reduces the need for external components.
  • Programmable Output Voltage: The device offers programmable output voltage options, allowing designers to tailor the power delivery to the specific needs of their application.
  • Thermal Management: Built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, protecting both the PMIC and the host device from overheating.
  • Small Footprint: The MIC3003AGML comes in a compact MLF® package, making it an ideal choice for space-constrained applications such as wearables, smartphones, and IoT devices.
  • Robust Protection Features: The device includes over-current protection and under-voltage lockout to safeguard against abnormal operating conditions.

Applications

The MIC3003AGML is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Internet of Things (IoT) devices
  • Medical devices
  • Wireless communications systems

Microchip Technology's commitment to quality and reliability is evident in the MIC3003AGML, providing designers with a trusted solution for their power management needs. Whether you're developing the next generation of portable electronics or innovating within the IoT space, the MIC3003AGML offers the performance, flexibility, and efficiency required for cutting-edge designs.

For more detailed specifications and application support, visit Microchip Technology's website or contact their customer service for expert guidance on integrating the MIC3003AGML into your next project.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,974 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess