EN
  • EN
  • DE

MAX3948ETE+

Part No MAX3948ETE+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description 11.3Gbps, Low-Power, DC-Coupled Laser Driver | IC LASER DRIVER 10G 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Part Status Preliminary
Type Laser Diode Driver
Data Rate 11.3Gbps
Number of Channels 4
Supply Voltage (V) 2.95V ~ 3.63V
Supply Current 51mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 95°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Mounting Style SMD
Family Part Number MAX3948
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1213396-MAX3948ETE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3948ETE+ CAD Model

Description

Maxim Integrated's MAX3948ETE+ Product Overview

The MAX3948ETE+ is a high-performance, low-power, 3.3V, multirate laser driver from Maxim Integrated designed to meet the stringent requirements of fiber optic communication systems. This versatile component is engineered for use in transmitters for various data rates ranging from 155Mbps to 2.488Gbps, making it suitable for a wide array of applications including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.

One of the key features of the MAX3948ETE+ is its automatic power control (APC) loop, which maintains a constant average optical power output from the laser by compensating for temperature and aging effects. This ensures stable performance over the lifetime of the product. The device also includes an automatic shutdown feature that provides safety for the laser diode in the event of a fault condition.

The MAX3948ETE+ offers a differential PECL data input interface, which is compatible with a variety of logic families and allows for easy integration into system designs. The driver's bias current is programmable up to 100mA, and the modulation current can be set up to 85mA, providing the flexibility needed to optimize the performance for different laser diodes and system requirements.

With its compact 16-pin TQFN (3mm x 3mm) package, the MAX3948ETE+ saves valuable board space and is ideal for small form-factor pluggable (SFP) modules and other space-constrained applications. The device operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in diverse operating environments.

The MAX3948ETE+ also incorporates extensive safety features, including a digital diagnostic monitor interface that provides real-time monitoring of the laser's performance and health, further enhancing system reliability. This, combined with its low power consumption and high level of integration, makes the MAX3948ETE+ an excellent choice for designers looking to create efficient, high-speed optical communication systems.

Overall, Maxim Integrated's MAX3948ETE+ laser driver offers a robust and flexible solution for managing the optical output of laser diodes in high-speed communication networks, providing designers with a reliable and efficient component that meets the demands of today's data transmission challenges.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GB 5.5V 10MSOP / Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4939 $67.4695
11+ $11.0718 $121.7898
17+ $10.7253 $182.3301
23+ $10.3800 $238.7400
29+ $10.0335 $290.9715
39+ $8.9963 $350.8557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess