EN
  • EN
  • DE

SY88722VKG-TR

Part No SY88722VKG-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRV 622MBPS 5.5V 10MSOP  /  Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Current - Supply 25 mA
Current - Modulation 30mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number SY88722
Other Names SY88722VKG TR,SY88722VKG TR,SY88722VKGTR,SY88722VKGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253446-SY88722VKG-TR
Ultra Librarian 3D Model Ultra Librarian SY88722VKG-TR CAD Model

Description

Microchip Technology SY88722VKG-TR Product Overview

The SY88722VKG-TR from Microchip Technology is a high-performance, low-power post amplifier designed for use in fiber-optic receivers. This advanced component is part of Microchip's extensive portfolio of semiconductor solutions, tailored to enhance the reliability and efficiency of modern communication systems. The SY88722VKG-TR is specifically engineered to meet the stringent requirements of high-speed data communications, offering exceptional signal integrity and amplification for optical networks.

Key Features

  • High-Speed Performance: The SY88722VKG-TR is capable of handling data rates up to 3.2Gbps, making it suitable for a wide range of applications, including Gigabit Ethernet, Fibre Channel, and SONET/SDH systems.
  • Low Power Consumption: Designed with power efficiency in mind, this post amplifier maintains low power dissipation, which is crucial for thermal management and long-term reliability in high-density optical networking equipment.
  • Adjustable Signal Slicing: The device features an adjustable loss-of-signal (LOS) assert and de-assert level set by external resistors, providing designers with the flexibility to tailor performance to specific system requirements.
  • Chatter-Free LOS: The SY88722VKG-TR incorporates chatter-free loss-of-signal indication, ensuring stable and reliable signal detection, which is essential for maintaining the integrity of communication links.
  • Single 3.3V Supply: Operating from a single 3.3V power supply, this post amplifier simplifies power management and is compatible with a wide array of system designs.
  • Small Form Factor: Housed in a compact 10-pin MSOP (Mini Small Outline Package) with an industrial standard footprint, the SY88722VKG-TR is ideal for space-constrained applications.

Applications

The versatility of the SY88722VKG-TR makes it an excellent choice for various high-speed optical networking applications, including:

  • Datacom and Telecom Systems
  • Gigabit Ethernet Transceivers
  • Fibre Channel Host Bus Adapters
  • SONET/SDH Equipment
  • Optical Network Switches and Routers

With its combination of high-speed operation, low power consumption, and adjustable features, the SY88722VKG-TR from Microchip Technology provides a reliable solution for enhancing the performance and efficiency of optical communication systems.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GB 5.5V 10MSOP / Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess