EN
  • EN
  • DE

SY100EL1003ZG-TR

Part No SY100EL1003ZG-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 1.25GBPS 16SOIC  /  Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply -4.75V ~ -5.25V
Current - Supply 14 mA
Current - Modulation 60mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number SY100EL1003
Other Names SY100EL1003ZG TR,SY100EL1003ZG TR,SY100EL1003ZGTR,SY100EL1003ZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253455-SY100EL1003ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL1003ZG-TR CAD Model

Description

The SY100EL1003ZG-TR is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to the demanding requirements of communication infrastructure, industrial applications, and high-speed data processing systems. This product is a testament to Microchip's commitment to providing innovative solutions that enhance system reliability and performance.

Key Features

  • High-Speed Operation: The SY100EL1003ZG-TR is engineered for rapid signal processing, making it ideal for applications that require high-speed data transmission and accurate timing.
  • Differential Inputs: Equipped with differential inputs, this device ensures reduced signal noise and improved signal integrity, which is critical for maintaining data fidelity in noisy environments.
  • Power Efficiency: With its low power consumption, the SY100EL1003ZG-TR minimizes energy usage, making it suitable for power-sensitive applications.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability and consistent performance even under varying environmental conditions.
  • Package Type: Available in a compact, surface-mount package, the SY100EL1003ZG-TR allows for efficient use of PCB space and is designed for easy integration into a wide range of systems.

Applications

The versatility of the SY100EL1003ZG-TR makes it a perfect choice for a multitude of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • Data acquisition systems
  • Precision clock distribution networks
  • Industrial control systems

Quality and Reliability

Microchip Technology ensures that each SY100EL1003ZG-TR device is manufactured to the highest quality standards, with rigorous testing and quality control measures in place. This commitment to quality guarantees that customers receive reliable and consistent performance from each component.

Ordering Information

The SY100EL1003ZG-TR is available for order in tape and reel format, facilitating easy handling and assembly during the manufacturing process. For detailed ordering and pricing information, please contact Microchip Technology's sales representatives or authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess