EN
  • EN
  • DE

LM5068MMX-3

Part No LM5068MMX-3
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Swap Controller 1 Channel -48V 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM5068
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877517-LM5068MMX-3
Ultra Librarian 3D Model Ultra Librarian LM5068MMX-3 CAD Model

Description

The LM5068MMX-3 is a high-performance negative voltage hot swap controller designed and manufactured by Texas Instruments. This device aids in the safe insertion and removal of circuit cards from live backplanes and is particularly suitable for systems that require negative voltage power rails.

Key Features

  • Hot Swap Control: The LM5068MMX-3 provides controlled inrush current to prevent system voltage drop and ensure smooth hot swapping of electronic components.
  • Voltage Range: It operates over a wide input voltage range from -9V to -80V, making it versatile for various applications.
  • Current Limit: The device features programmable overcurrent protection to safeguard the system against excessive power draw.
  • Power Good Output: An integrated power good (PG) output signal indicates when the output voltage is within a specified range, offering additional monitoring capability.
  • Circuit Protection: It includes under-voltage lockout (UVLO) and thermal shutdown features for enhanced protection.
  • Package: The LM5068MMX-3 comes in an 8-pin VSSOP package, which is compact and suitable for space-constrained applications.

Applications

The versatile nature of the LM5068MMX-3 makes it ideal for a variety of applications, including but not limited to:

  • Telecommunication systems with negative voltage rails
  • Industrial equipment
  • Networking equipment such as routers and switches
  • Datacom infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM5068MMX-3 is no exception. It is designed to meet the rigorous standards of industrial and telecommunication applications, ensuring long-term reliability and performance.

Ordering and Packaging

The LM5068MMX-3 is available for order in different reel sizes for ease of manufacturing integration. Detailed packaging and ordering information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess