EN
  • EN
  • DE

MM912J637AM2EP

Part No MM912J637AM2EP
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers - Application Specific
Description BATTERY SENSOR, LIN, 128KB FLASH  /  
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr onsemi
Package Bulk
Applications Battery Monitor
Core Processor S12
Program Memory Type FLASH (128kB)
Controller Series HCS12
RAM Size 6K x 8
Interface LIN, SCI, SPI
Number of I/O 8
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number MM912J637
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Other Names 2156-MM912J637AM2EP,NXPNXPMM912J637AM2EP
Standard Package 1
Win Source Part Number 1023814-MM912J637AM2EP
Ultra Librarian 3D Model Ultra Librarian MM912J637AM2EP CAD Model

Description

ON Semiconductor MM912J637AM2EP - Intelligent Battery Sensor

The ON Semiconductor MM912J637AM2EP is a sophisticated intelligent battery sensor module designed for the precise measurement of a vehicle's battery state. This integrated device is engineered to enhance battery performance, extend battery life, and support the energy management systems of modern vehicles. It is particularly suitable for automotive applications where accurate battery monitoring is critical for the reliability and efficiency of the electrical system.

Key Features:

  • High Precision: The MM912J637AM2EP is capable of providing highly accurate measurements of battery parameters such as voltage, current, and temperature, ensuring reliable monitoring of the battery state-of-charge (SoC) and state-of-health (SoH).
  • Integrated LIN Interface: It comes with an integrated Local Interconnect Network (LIN) interface, which simplifies communication with other components within the vehicle's network, facilitating seamless data exchange and system integration.
  • Dual Die Architecture: The device features a dual-die architecture with separate power supply domains for the microcontroller and the sensor system, enhancing the reliability and robustness of the sensor.
  • Low Power Consumption: Designed with energy efficiency in mind, the MM912J637AM2EP operates with low power consumption, making it ideal for applications where power efficiency is paramount.
  • Extended Temperature Range: The sensor can operate over a wide temperature range, making it suitable for the harsh environments typically found in automotive applications.

Applications:

The MM912J637AM2EP is ideal for a variety of automotive applications, including:

  • Intelligent Battery Management Systems
  • Start-Stop Systems
  • Battery Monitoring for Electric and Hybrid Vehicles
  • Energy Management and Control Units

With its comprehensive feature set and robust design, the ON Semiconductor MM912J637AM2EP is a top-tier choice for automotive manufacturers and suppliers looking to incorporate advanced battery sensor technology into their vehicles. Its reliability, precision, and integration capabilities make it a valuable component in the quest for improved vehicle energy management and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0538 $60.2690
12+ $9.8904 $118.6848
19+ $9.5813 $182.0447
25+ $9.2723 $231.8075
33+ $8.9632 $295.7856
44+ $8.0360 $353.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,091 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess