EN
  • EN
  • DE

CYPD6125-40LQXI

Part No CYPD6125-40LQXI
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 32KB FLASH 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Package Tray
Base Product Number CYPD6125
Standard Package 4,900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1348246-CYPD6125-40LQXI
Ultra Librarian 3D Model Ultra Librarian CYPD6125-40LQXI CAD Model

Description

The CYPD6125-40LQXI is a highly integrated USB Type-C Power Delivery (PD) controller from Infineon Technologies. This device is designed to implement USB-C PD charging and data communication in a wide variety of applications. It supports the latest USB PD 3.0 specification, allowing for fast charging of devices and efficient power management. The CYPD6125-40LQXI is typically used in devices requiring sophisticated power delivery control and USB-C connectivity.

Applications

  • USB-C Power Adapters: Used in wall chargers and power adapters to negotiate and deliver power to connected devices.
  • Notebook Computers: Implements USB-C PD charging and data communication in laptops.
  • Tablets and Mobile Devices: Facilitates fast charging and data transfer in tablets and smartphones.
  • Docking Stations: Provides USB-C PD functionality for docking stations connecting multiple devices.
  • Monitors and Displays: Enables power delivery and display connectivity through a single USB-C cable.

Features

  • USB Type-C and Power Delivery (PD) 3.0 Compliant: Supports the latest USB-C and PD standards.
  • Integrated Microcontroller: Includes an ARM Cortex-M0 core for flexible firmware customization.
  • Programmable Power Profiles: Allows for customization of power delivery profiles.
  • Over-Voltage and Over-Current Protection: Provides protection against voltage and current surges.
  • Integrated Load Switch Control: Simplifies power path management.
  • I2C and UART Interfaces: Enables communication with other system components.

Benefits

  • Fast Charging: Supports USB PD for quick and efficient charging of devices.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Improved System Reliability: Over-voltage and over-current protection safeguards the system.
  • Flexible Design: Programmable microcontroller allows for customization and adaptation to different applications.
  • Simplified Integration: USB-C compliance and integrated features simplify system design and integration.

Additional Details

The CYPD6125-40LQXI typically operates with a supply voltage range of 3V to 5.5V. It is available in a 40-pin QFN package. The device includes various protection features, such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP). Detailed electrical characteristics, firmware development tools, and application notes are available from Infineon Technologies to support system design and implementation.

You May Also Be Interested in

Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,251 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess