EN
  • EN
  • DE

AD8182AR-REEL

Part No AD8182AR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 2X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8182
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555610-AD8182AR-REEL
Ultra Librarian 3D Model Ultra Librarian AD8182AR-REEL CAD Model

Description

The AD8182AR-REEL is a high-performance, high-speed 2:1 multiplexer from Analog Devices Inc., designed for video and other applications requiring high speed and low power consumption. This device is an ideal choice for professionals looking to switch fast video signals with minimal distortion and signal degradation.

Key Features

  • High Speed: With a bandwidth of 700 MHz, the AD8182AR-REEL ensures that high-speed signals are switched cleanly and without significant loss of fidelity.
  • Low Power Consumption: This multiplexer is designed to operate with a low power consumption, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Fast Switching: The device boasts a switching time of just 4 ns, providing the rapid response needed for high-speed video and data applications.
  • Differential Gain and Phase Error: With a differential gain error of 0.02% and a differential phase error of 0.05 degrees, the AD8182AR-REEL maintains signal integrity and minimizes distortion.
  • Single Supply Operation: It operates from a single supply voltage, simplifying power supply design and saving board space.
  • Low Crosstalk: At -83 dB at 5 MHz, the crosstalk between channels is minimal, ensuring clear signal separation and integrity.

Applications

The AD8182AR-REEL is versatile and can be used in a variety of applications, including:

  • Video switching and routing
  • RGB multiplexing
  • Professional video editing and production equipment
  • Video-on-demand systems
  • High-speed data acquisition and processing systems

Product Packaging

This product is offered in a reel packaging format, which is ideal for high-volume production needs. The AD8182AR-REEL's surface-mount package is compatible with automated assembly processes, reducing manufacturing time and costs.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8182AR-REEL is no exception. It is built to meet the stringent requirements of commercial and industrial applications, ensuring a long operational life and consistent performance.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4943 $51.9544
19+ $5.3286 $101.2434
30+ $5.1621 $154.8630
41+ $4.9956 $204.8196
52+ $4.8291 $251.1132
70+ $4.3295 $303.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess