EN
  • EN
  • DE

SCH3227-SZ

Part No SCH3227-SZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CTLR IO LPC MULT PORT 144BGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 40
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 144-WFBGA
Supplier Device Package 144-WFBGA (9x9)
Base Product Number SCH3227
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1006464-SCH3227-SZ
Ultra Librarian 3D Model Ultra Librarian SCH3227-SZ CAD Model

Description

Microchip Technology's SCH3227-SZ: A Comprehensive Solution for System Management

The SCH3227-SZ is a versatile and feature-rich Super I/O controller from the renowned Microchip Technology. Designed with the needs of modern computing environments in mind, this device provides a comprehensive suite of functionalities to manage various system peripherals and interfaces.

At the heart of the SCH3227-SZ lies a robust I/O controller that offers a wide array of interfaces. It includes a keyboard controller (KBC) with PS/2 mouse support, which is essential for interfacing with input devices. This product also boasts multiple serial ports that ensure reliable communication with external devices, making it an ideal choice for industrial and embedded systems that require legacy support.

The SCH3227-SZ is equipped with a high-precision hardware monitor. This feature allows for real-time tracking of system voltages, temperatures, and fan speeds, ensuring that all components are operating within safe parameters. With this monitoring capability, the SCH3227-SZ can help prevent system failures due to overheating or power anomalies, thus enhancing system reliability and longevity.

Furthermore, the device includes a suite of power management functions. These allow the system to enter various low-power states, contributing to energy efficiency and reduced operational costs. Whether it's for desktops, servers, or embedded systems, the SCH3227-SZ provides the necessary tools to manage power consumption effectively.

The SCH3227-SZ also features a General Purpose Input/Output (GPIO) interface that gives system designers the flexibility to connect and manage custom peripherals or to implement additional system features. The inclusion of an LPC (Low Pin Count) interface ensures that the SCH3227-SZ can be easily integrated into a wide range of motherboard designs.

In summary, the SCH3227-SZ from Microchip Technology is a comprehensive solution that combines a keyboard controller, serial ports, hardware monitoring, power management, and GPIO functionality into a single chip. It is a reliable and efficient choice for system designers looking to streamline their system management needs. With its robust feature set and Microchip's reputation for quality, the SCH3227-SZ is poised to be an integral component in a variety of computing platforms.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
TPM /
Lowest to $8.7314
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7600 $52.4400
45+ $2.2647 $101.9115
69+ $2.1939 $151.3791
95+ $2.1231 $201.6945
122+ $2.0524 $250.3928
164+ $1.8400 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess