EN
  • EN
  • DE

ATAM862P-TNSY3D

Part No ATAM862P-TNSY3D
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU FLASH 4K TX 315MHZ 24SSOP  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tube
Applications UHF ASK/FSK
Core Processor MARC4
Program Memory Type FLASH (4kB)
Controller Series MARC4 4-Bit
RAM Size 256 x 4
Interface SSI
Number of I/O 11
Voltage - Supply 1.8V ~ 4V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-SSO
Base Product Number ATAM862
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 690
Win Source Part Number 1007511-ATAM862P-TNSY3D
Ultra Librarian 3D Model Ultra Librarian ATAM862P-TNSY3D CAD Model

Description

Microchip Technology's ATAM862P-TNSY3D: A High-Performance Microcontroller

The ATAM862P-TNSY3D is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its robust performance and versatile features. Designed to cater to the demanding needs of modern embedded systems, this MCU is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and smart IoT devices.

Key Features:

  • Advanced RISC Architecture: The ATAM862P-TNSY3D is built on a high-performance Advanced RISC (Reduced Instruction Set Computing) architecture, which enables efficient processing with a reduced number of clock cycles per instruction, leading to faster execution and lower power consumption.
  • Enhanced Memory Capabilities: Equipped with ample memory resources, this MCU includes a generous amount of flash memory and SRAM, providing ample space for program storage and data processing without the need for external memory components.
  • Robust Peripheral Set: A comprehensive suite of peripherals complements the core functionality of the ATAM862P-TNSY3D. This includes multiple communication interfaces, such as UART, SPI, and I2C, along with analog-to-digital converters (ADCs), timers, and more, allowing for versatile connectivity and control options.
  • Low Power Operation: The MCU is designed with power efficiency in mind, featuring several power-saving modes that significantly reduce energy consumption during idle or low-activity periods, making it suitable for battery-powered and energy-sensitive applications.
  • Reliability and Safety: Microchip Technology's commitment to reliability is evident in the ATAM862P-TNSY3D, which incorporates features such as brown-out detection and a watchdog timer to ensure stable operation under varying conditions.

Applications:

The versatile nature of the ATAM862P-TNSY3D makes it a perfect fit for a variety of applications, particularly where reliability, efficiency, and performance are critical. Its rich feature set and adaptability make it suitable for:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices and IoT solutions
  • Consumer electronics
  • Medical devices

In summary, the ATAM862P-TNSY3D from Microchip Technology is a powerful and reliable microcontroller that offers a perfect blend of performance, efficiency, and versatility, making it an excellent choice for engineers and developers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess