EN
  • EN
  • DE

UPC1094G-E1

Part No UPC1094G-E1
Manufacturer NEC
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389907-UPC1094G-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1094G-E1 CAD Model

Description

The UPC1094G-E1 is a chroma signal processor IC manufactured by NEC. It's designed for color processing in television receivers, VCRs, and other video equipment. It decodes and processes color information from composite video signals. Like other ICs in the UPC1094 series, it offers features like automatic color control (ACC), color demodulation, and a color killer circuit. The suffix '-E1' likely indicates a specific revision, packaging, or environmental compliance standard.

Applications:

  • Television Receivers
  • Video Tape Recorders (VTRs)
  • DVD Players
  • Video Monitors
  • Security Camera Systems

Features:

  • Chroma Signal Processing: Processes color signals accurately.
  • Automatic Color Control (ACC): Maintains consistent color saturation levels.
  • Color Demodulation: Extracts color information from the composite video signal.
  • Color Killer Circuit: Prevents color noise when displaying monochrome signals.
  • Single Power Supply Operation: Simplifies the power supply requirements.
  • Low Distortion: Minimizes color distortion for accurate color reproduction.

Benefits:

  • Accurate Color: Provides precise color decoding and processing.
  • Stable Color Saturation: ACC ensures a consistent and vibrant picture.
  • Noise Reduction: Color killer circuit enhances picture quality by eliminating color noise.
  • Simplified Design: Single power supply operation reduces component count.
  • Improved Picture Quality: Contributes to a clearer and more enjoyable viewing experience.

Technical Details: Consult the official NEC UPC1094G-E1 datasheet for precise technical specifications, including input impedance, output voltage, operating voltage, and color demodulation accuracy. The '-E1' suffix might indicate a specific environmental standard compliance. Package types vary, but DIP packages were common for this era of IC.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6119 $67.2833
15+ $7.8863 $118.2945
23+ $7.6403 $175.7269
32+ $7.3943 $236.6176
41+ $7.1471 $293.0311
55+ $6.4079 $352.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess