EN
  • EN
  • DE

14235R-500

Part No 14235R-500
Manufacturer Echelon
Catalog Embedded - Microcontrollers - Application Specific
Description IC SMART TXRX FT 5000 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Echelon Corporation
Series LONWORKS®
Package Cut Tape (CT) ®Tray
Applications Smart Transceiver
Core Processor Neuron
Program Memory Type External Program Memory
RAM Size 64K x 8
Interface I2C, SPI
Number of I/O 12
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 1339621-14235R-500
Ultra Librarian 3D Model Ultra Librarian 14235R-500 CAD Model

Description

The Echelon 1339621-14235R-500 belongs to the category of integrated circuits (ICs) that are embedded application-specific microcontrollers.

  • Series: LONWORKS
  • Core Processor: Neuron
  • Standard Package: 500
  • Mounting Type: Surface Mount
  • I/O: 12
  • RAM Size: 64K x 8
  • Device Package: 48-VFQFN Exposed Pad
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 3V to 3.6V

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess