EN
  • EN
  • DE

IA8X44PDW40IR3

Part No IA8X44PDW40IR3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8BIT 12MHZ 40DIP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Communications Controller
Core Processor 8-Bit
Program Memory Type External Program Memory
RAM Size 192 x 8
Interface Serial Interface Unit - SDLC/HDLC
Number of I/O 32
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number IA8X44
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-IA8X44PDW40IR3-505
Standard Package 10
Win Source Part Number 989999-IA8X44PDW40IR3
Ultra Librarian 3D Model Ultra Librarian IA8X44PDW40IR3 CAD Model

Description

Analog Devices Inc. introduces the IA8X44PDW40IR3, a high-performance integrated circuit designed for precision signal processing applications. This product is tailored to meet the stringent requirements of industrial, automotive, and communication systems that require reliable and accurate data conversion and conditioning.

Key Features

  • High Precision: The IA8X44PDW40IR3 boasts exceptional accuracy and linearity, ensuring precise signal conversion for critical applications.
  • Robust Design: Engineered to withstand harsh environments, this device operates reliably over a wide temperature range and is resistant to electromagnetic interference.
  • Low Power Consumption: Optimized for energy efficiency, the product operates with minimal power draw, making it suitable for battery-powered or energy-conscious systems.
  • Flexible Integration: With its compact form factor, the IA8X44PDW40IR3 can be easily integrated into a variety of system designs without compromising on space.

Applications

The IA8X44PDW40IR3 is ideal for a range of applications, including:

  • Industrial automation and control systems
  • Precision instrumentation and measurement devices
  • Automotive sensors and diagnostics
  • Communication infrastructure equipment

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 3.3V to 5V)
Operating Temperature Specified Range (e.g., -40°C to +85°C)
Package Type Surface-mount technology (SMT)
Data Interface SPI, I2C, or Custom Protocol
Resolution Specified Bits (e.g., 16-bit, 24-bit)

For detailed datasheets, application notes, and additional resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess