EN
  • EN
  • DE
  • IT

KSZ9692PB

Part No KSZ9692PB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC ARM9 PHY 5MBPS 400BGA  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Series KSZx692
Package Tray
Applications Networking and Communications
Core Processor ARM9®
Program Memory Type External Program Memory
Controller Series KSZ
Interface EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB
Number of I/O 20
Voltage - Supply 1.235V ~ 1.365V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 400-BGA
Supplier Device Package 400-PBGA (24x24)
Base Product Number KSZ9692
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 576-3538
Standard Package 40
Win Source Part Number 964565-KSZ9692PB
Ultra Librarian 3D Model Ultra Librarian KSZ9692PB CAD Model

Description

The KSZ9692PB is a robust and versatile integrated circuit from Microchip Technology, designed to cater to the demanding requirements of networking and communication applications. This powerful chip is part of Microchip's extensive line of networking solutions, known for their reliability and performance.

Key Features

  • Integrated Processor: The chip comes with an integrated processor that is capable of handling complex networking tasks efficiently, ensuring smooth data processing and flow.
  • Multiple Interfaces: It features a variety of interfaces including a PCI interface, which allows for flexible and easy integration with a wide range of systems and peripherals.
  • Enhanced Connectivity: With its Ethernet MAC (Media Access Control) capability, the KSZ9692PB provides enhanced connectivity options, supporting fast and reliable data transmission across networks.
  • Quality of Service (QoS): The product supports advanced QoS features, enabling priority-based traffic control, which is essential for applications that require real-time data processing such as VoIP or streaming media.
  • Security: Security is a paramount concern in networking, and the KSZ9692PB addresses this with built-in features designed to protect data and prevent unauthorized access.

Applications

The KSZ9692PB is ideal for a variety of applications, including but not limited to:

  • Network Routers and Switches
  • Wireless Access Points
  • Network Attached Storage (NAS) Devices
  • Home Networking Equipment
  • Industrial Control Systems

Technical Specifications

The technical specifications of the KSZ9692PB reflect its capability to support high-performance networking functions:

  • Integrated ARM9 CPU
  • High-speed PCI Interface
  • Dual MAC for Ethernet connectivity
  • Advanced security features

Microchip Technology's KSZ9692PB is a testament to their commitment to providing cutting-edge networking technology that meets the evolving needs of modern communication systems. With its powerful features and flexible applications, the KSZ9692PB is an excellent choice for developers looking to create reliable and efficient network-enabled devices.

You May Also Be Interested in

Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess