EN
  • EN
  • DE

STA1052S1-TR

Part No STA1052S1-TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description DSP/MCU SYSTEM 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Automotive
Core Processor ARM7®
Program Memory Type ROM (384kB)
RAM Size 128K x 8
Interface I2C, I2S, SPI, UART, USB
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STA1052
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 344277-STA1052S1-TR
Ultra Librarian 3D Model Ultra Librarian STA1052S1-TR CAD Model

Description

The STA1052S1-TR is a cutting-edge automotive-grade product from STMicroelectronics, renowned for its high-performance telematics and connectivity solutions. This device is specifically designed to cater to the demanding requirements of the automotive industry, providing a robust and reliable platform for in-vehicle communications and applications.

Key Features

  • High Integration: The STA1052S1-TR integrates advanced features such as a powerful ARM-based processor, memory interfaces, and a rich set of peripherals, all in one compact package. This level of integration helps to reduce the overall system cost and complexity, making it an ideal choice for automotive manufacturers.
  • Connectivity: With built-in support for multiple communication standards, including CAN, USB, and UART, this product ensures seamless connectivity with other in-vehicle systems and external devices. Its high-speed interfaces enable fast data transfer, essential for telematics applications that require real-time performance.
  • Automotive-Grade Quality: The STA1052S1-TR is designed to meet the stringent quality standards of the automotive industry. It operates reliably across a wide temperature range and is resistant to the harsh conditions typically found in automotive environments.
  • Security: Security is paramount in automotive applications, and the STA1052S1-TR is equipped with advanced security features to protect against unauthorized access and tampering. This includes hardware cryptographic accelerators that ensure secure data transmission and storage.

Applications

The STA1052S1-TR is versatile and can be used in a variety of automotive applications. These include:

  • Advanced driver-assistance systems (ADAS)
  • Vehicle infotainment systems
  • Navigation and GPS systems
  • Telematics control units (TCUs)
  • Fleet management systems

Conclusion

The STA1052S1-TR from STMicroelectronics is a powerful and reliable solution for modern automotive applications. Its combination of integration, connectivity, quality, and security makes it a top choice for manufacturers looking to enhance their vehicle's telematics and connectivity capabilities. With its robust design and advanced features, the STA1052S1-TR is set to play a critical role in the evolution of smart and connected vehicles.

You May Also Be Interested in

Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4385 $62.1925
10+ $10.2060 $102.0600
16+ $9.8871 $158.1936
21+ $9.5681 $200.9301
28+ $9.2492 $258.9776
37+ $8.2924 $306.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 461 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess