Products specifications

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306820-M48T02-100PC1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T02-100PC1 CAD Model

Description

The M48T02-100PC1 is a 2KB x 8 Timekeeper SRAM designed by STMicroelectronics to provide a highly integrated battery-backed memory and real-time clock (RTC) solution for electronic systems. This device is particularly well-suited for applications that require reliable data retention and precise timekeeping, even during power loss, making it an ideal choice for a wide range of industrial, telecommunications, and consumer electronics.

Key Features

  • Integrated Power-Supply: The M48T02-100PC1 comes with a built-in lithium battery, which ensures that data is preserved and the clock continues to function for over 10 years in the absence of external power.
  • Real-Time Clock: It includes a quartz crystal-controlled real-time clock that keeps accurate time over a wide temperature range and has low power consumption.
  • Memory Storage: The device offers 2KB of static RAM, which is ample space for storage of critical data that needs to be preserved during power outages.
  • Byte-Wide Interface: The byte-wide interface facilitates easy integration into a variety of system designs without the need for complex interfacing or data manipulation.
  • Industry-Standard Packaging: Packaged in a 24-pin, 600 mil DIP, the M48T02-100PC1 is compatible with standard sockets and can be easily replaced or upgraded.

Applications

The versatility of the M48T02-100PC1 makes it suitable for a diverse range of applications, including:

  • Utility meters
  • Security systems
  • Industrial control systems
  • Network routers and switches
  • Point of sale terminals
  • Medical devices

Technical Specifications

  • Voltage Range: 4.75 to 5.5 Volts
  • Access Time: 100ns
  • Operating Temperature: 0°C to +70°C
  • Package: 24-pin DIP

In conclusion, the M48T02-100PC1 from STMicroelectronics is a robust and reliable choice for systems that require a combination of non-volatile memory and real-time clock functionality. Its long battery life, easy integration, and precise timekeeping capabilities make it a go-to component for engineers and designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Epson Company
IC RTC CLK/CALENDAR PAR 24-SOP / Real Time Clock Parallel Clock/Calendar/Clock Adjustment 24-Pin SOP T/R
Need more? Email Us
ECAD model for RTC-72423A0: ROHS
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
ECAD model for RX8901CE XS A03
Seiko Epson Corporation
IC RTC CLK/CALENDAR PAR 18DIP
Need more? Email Us
ECAD model for RTC-72421B
Seiko Epson Corporation
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $27.3000
ECAD model for RTC-7301SF:B ROHS
Epson Company
IC RTC CLK/CALENDAR SPI 22-SON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 20-Pin SON T/R
Need more? Email Us
ECAD model for RX-4045NB:AA3
Epson Company
IC RTC CLK/CALENDAR I2C 22-SON
Need more? Email Us
ECAD model for RX-8025NB:AA3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LCUB PURE SN BULK
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm/Interrupt/Watchdog Timer/Battery Backup Automotive 14-Pin SOIC N Tube / IC RTC CLK/CALENDAR SPI 14-SOIC
Need more? Email Us
ECAD model for MCP795W10-I/SL
Seiko Epson Corporation
IC RTC CLK/CALENDAR SER 12VSOJ
Need more? Email Us
ECAD model for RX-4575LC:B3:PURE SN

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention