EN
  • EN
  • DE

AD8039ART-R2

Part No AD8039ART-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power 350 MHz Voltage Feedback Amplifiers / Op Amp Dual Low Power Amplifier ±6V/12V 8-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172012-AD8039ART-R2
Popularity Medium
Supply and Demand Status Limited
Family Name AD8039
Introduction Date May 20, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8039ART-R2 CAD Model

Description

Product Overview: AD8039ART-R2 by Analog Devices Inc.

The AD8039ART-R2 is a high-performance, dual voltage feedback amplifier from the renowned manufacturer, Analog Devices Inc. This amplifier is designed to offer a perfect blend of speed, precision, and low power, making it an ideal choice for a wide array of applications, including communications, imaging systems, and ATE equipment.

With its low distortion and fast settling time, the AD8039ART-R2 excels in applications requiring high dynamic performance. The device operates at a wide bandwidth of 350 MHz and boasts a slew rate of 1600 V/µs, ensuring that it can handle rapid changes in input signals without sacrificing accuracy or output quality.

Key Features:

  • High Speed: With a 350 MHz bandwidth and a 1600 V/µs slew rate, the AD8039ART-R2 is built for applications that demand high-speed signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier is designed to be power-efficient, with a supply current of just 6.3 mA per amplifier, making it suitable for power-sensitive designs.
  • Wide Supply Range: The device can operate with a supply voltage range from 3 V to 12 V, allowing for flexibility in various circuit configurations.
  • Low Distortion: The AD8039ART-R2 provides excellent ac performance with low harmonic distortion, which is critical for high-fidelity audio and instrumentation applications.

Applications:

The versatility of the AD8039ART-R2 makes it a prime choice for multiple applications, including:

  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Test and measurement equipment
  • Data acquisition systems

The AD8039ART-R2 is available in a compact SOT-23 package, which is suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments. Whether you are designing a high-speed data acquisition system or a low-power, portable device, the AD8039ART-R2 from Analog Devices Inc. offers a perfect solution that does not compromise on performance or efficiency.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4299 $53.1588
28+ $3.6348 $101.7744
43+ $3.5213 $151.4159
59+ $3.4077 $201.0543
76+ $3.2941 $250.3516
102+ $2.9533 $301.2366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,002 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess