EN
  • EN
  • DE

ZXGD3114N7TC

Part No ZXGD3114N7TC
Manufacturer Diodes Incorporated
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR'ING CONTROLLER SO-7 T&R 2.5K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features OR Controller 7-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SO
Family Name ZXGD3114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904384-ZXGD3114N7TC
Ultra Librarian 3D Model Ultra Librarian ZXGD3114N7TC CAD Model

Description

Introducing the ZXGD3114N7TC Gate Driver from Diodes Incorporated

Diodes Incorporated presents the ZXGD3114N7TC, a cutting-edge gate driver designed to cater to the demanding requirements of modern power management systems. This high-performance driver is engineered to deliver efficient and precise control for a wide range of MOSFETs and IGBTs, making it an ideal choice for various applications, including switch-mode power supplies, motor control, and power inverters.

Key Features of the ZXGD3114N7TC

  • High-Speed Operation: The ZXGD3114N7TC is capable of driving gates at high speeds, ensuring minimal delays in the switching process. This results in improved overall efficiency and reduced power dissipation in your application.
  • High Current Drive Capability: With its ability to source up to 1A and sink up to 2A, this gate driver can handle the demands of high-power and high-speed switching applications with ease.
  • Wide Operating Voltage Range: The device operates over a broad supply voltage range, accommodating various system voltages and ensuring compatibility with a range of power stages.
  • Robust Design: The ZXGD3114N7TC features built-in protection against under-voltage lockout (UVLO), ensuring reliable operation even under challenging conditions.

Efficient Power Management

Efficiency is at the core of the ZXGD3114N7TC's design. Its high current capability allows for rapid charging and discharging of the gate capacitance, leading to reduced switching losses. This efficiency translates into lower operating temperatures and higher reliability in your power management system.

Compact and Flexible Packaging

The ZXGD3114N7TC comes in a small-outline transistor (SOT) package, specifically the SOT-23-5. This compact form factor makes it suitable for space-constrained applications while providing the flexibility needed for various PCB layouts.

Applications

Thanks to its versatile features, the ZXGD3114N7TC is well-suited for a range of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Inverters for Renewable Energy Systems
  • Automotive Applications

With the ZXGD3114N7TC, Diodes Incorporated continues to demonstrate its commitment to providing innovative solutions that enhance the performance and efficiency of electronic systems. Whether you're designing for industrial, consumer, or automotive markets, this gate driver is engineered to help you achieve new levels of power management efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0055 $52.0715
31+ $3.2866 $101.8846
48+ $3.1839 $152.8272
65+ $3.0812 $200.2780
84+ $2.9785 $250.1940
113+ $2.6703 $301.7439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess