EN
  • EN
  • DE

LTC4359IDCB#TRPBF

Part No LTC4359IDCB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 200 µs
Delay Time - OFF 300 ns
Current - Output (Max) 220µA
Current - Supply 150 µA
Voltage - Supply 4V ~ 80V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC4359
Other Names 505-LTC4359IDCB#TRPBFCT,LTC4359IDCB#TRPBF,505-LTC4359IDCB#TRPBFDKR,505-LTC4359IDCB#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253303-LTC4359IDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4359IDCB#TRPBF CAD Model

Description

Analog Devices Inc. LTC4359IDCB#TRPBF Ideal Diode Controller

The LTC4359IDCB#TRPBF is a high-performance ideal diode controller designed by Analog Devices Inc. This semiconductor device is engineered to replace power Schottky diodes with a MOSFET, which allows for a much lower forward voltage drop and reduces power dissipation, improving overall efficiency. The product is particularly suitable for systems where power conservation is critical, such as portable and battery-powered applications.

This ideal diode controller operates over a wide voltage range and is capable of supporting continuous currents without the need for a heat sink, due to the low on-resistance of the MOSFET. The LTC4359 provides a simple yet robust solution for power supply ORing and reverse battery protection, ensuring that sensitive electronic components are safeguarded against potential damage.

Key features of the LTC4359IDCB#TRPBF include:

  • Low forward voltage drop, reducing power loss and improving efficiency
  • Wide input voltage range, accommodating various power supply configurations
  • Automatic control of an external N-channel MOSFET
  • High-speed operation to minimize power loss during switchover events
  • Reverse input protection to prevent damage from incorrect power supply orientation
  • Overcurrent protection to safeguard against excessive power draw
  • No reverse DC current, ensuring power is only delivered in the intended direction

The LTC4359IDCB#TRPBF is packaged in a compact 6-pin DFN, which is surface-mountable and suitable for high-density circuit board designs. Its small footprint allows designers to save valuable board space while maintaining high performance in their power management systems.

Applications for this device are diverse, ranging from redundant power supplies to automotive power systems and portable electronic devices. With its combination of low power dissipation, high-speed operation, and protective features, the LTC4359IDCB#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the reliability and efficiency of their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1199 $55.0791
20+ $5.0215 $100.4300
31+ $4.8646 $150.8026
43+ $4.7076 $202.4268
55+ $4.5507 $250.2885
74+ $4.0800 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess