EN
  • EN
  • DE

LM74700QDBVTQ1

Part No LM74700QDBVTQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 1.4 µs
Delay Time - OFF 450 ns
Current - Output (Max) 5A
Voltage - Supply 3.2V ~ 65V
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LM74700
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852621-LM74700QDBVTQ1
Ultra Librarian 3D Model Ultra Librarian LM74700QDBVTQ1 CAD Model

Description

Introducing the LM74700QDBVTQ1 from Texas Instruments

The LM74700QDBVTQ1 is a state-of-the-art automotive qualified integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This device is designed to enhance the efficiency and reliability of automotive and industrial power supply systems by providing an ideal diode controller solution for reverse polarity protection applications.

Key Features

  • Automotive-Grade Reliability: The LM74700QDBVTQ1 meets stringent AEC-Q100 standards, ensuring high reliability and performance under the harsh conditions typical in automotive environments.
  • Zero IQ Reverse Polarity Protection: This device offers a smart alternative to Schottky diodes by providing a zero quiescent current (IQ) feature, which significantly reduces power consumption when compared to traditional solutions.
  • Wide Operating Voltage Range: It operates over a wide input voltage range from 3.2V to 65V, making it versatile for various automotive applications, from low-voltage controls to higher voltage power supplies.
  • Low ON-Resistance: The LM74700QDBVTQ1 boasts a low ON-resistance for the external N-Channel MOSFET, ensuring minimal voltage drop and power dissipation during operation.
  • Controlled Turn-On: The device features a controlled turn-on threshold to prevent inrush current during system startup, contributing to overall system stability and longevity.

Applications

Thanks to its robust design and features, the LM74700QDBVTQ1 is ideal for a variety of applications, including:

  • Automotive infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Automotive lighting and power supplies
  • Industrial power supplies and controllers

Quality and Support

As with all Texas Instruments products, the LM74700QDBVTQ1 is backed by comprehensive technical support and documentation. Engineers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of this device into their projects.

Whether you're designing an advanced automotive system or a robust industrial application, the LM74700QDBVTQ1 offers a reliable and efficient solution for protecting your circuits against reverse polarity while minimizing power losses.

You May Also Be Interested in

Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8680 $52.0800
145+ $0.7122 $103.2690
220+ $0.6900 $151.8000
300+ $0.6677 $200.3100
390+ $0.6455 $251.7450
520+ $0.5787 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,598 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess